RC0402DR-0743R2L alternative parts: RT0402DRD07422RL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 43.2 OHM 0.5% 1/16W 0402
RES SMD 422 OHM 0.5% 1/16W 0402
Factory Lead Time:
33 Weeks
17 Weeks
Package / Case:
0402 (1005 Metric)
0402 (1005 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RC
RT
Published:
2010
2009
Size / Dimension:
0.039Lx0.020W 1.00mmx0.50mm
0.039Lx0.020W 1.00mmx0.50mm
Tolerance:
±0.5%
±0.5%
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±100ppm/°C
±25ppm/°C
Resistance:
43.2Ohm
422Ohm
Composition:
Thick Film
Thin Film
Power (Watts):
0.063W 1/16W
0.063W 1/16W
Max Power Dissipation:
63mW
-
Features:
Moisture Resistant
-
Height:
406.4μm
350μm
Height Seated (Max):
0.016 0.40mm
0.014 0.35mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
Terminal Shape:
-
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
Voltage Rated:
-
50V
JESD-609 Code:
-
e3
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Additional Feature:
-
HIGH PRECISION
Power Rating:
-
63mW
Voltage - Rated DC:
-
50V
Packing Method:
-
TR, Paper, 7 Inch
Construction:
-
Rectangular
Resistor Type:
-
FIXED RESISTOR
Case Code (Metric):
-
0402
Lead Free:
-
Lead Free
RC0402DR-0743R2L

RC0402DR-0743R2L

(In Stock: 38)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.030132

    $0.03

  • 500

    $0.022156

    $11.08

  • 1000

    $0.018463

    $18.46

  • 2000

    $0.016939

    $33.88

  • 5000

    $0.015830

    $79.15

  • 10000

    $0.014726

    $147.26

  • 15000

    $0.014242

    $213.63

  • 50000

    $0.014004

    $700.20

Minimum: 1 Multiples: 1

Unit Price: $0.030132

Ext Price: $0.03

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity