RC4558P alternative parts: RC4558PSR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 3MHZ 8SO
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 1 week ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
-
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-DIP (0.300, 7.62mm)
8-SOIC (0.209, 5.30mm Width)
Surface Mount:
NO
YES
Number of Pins:
8
8
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tube
Cut Tape (CT)
JESD-609 Code:
e4
e4
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
Number of Functions:
2
2
Supply Voltage:
15V
15V
Base Part Number:
RC4558
RC4558
Pin Count:
8
8
Power Supplies:
+-15V
-
Number of Channels:
2
-
Operating Supply Current:
2.5mA
2.5mA
Nominal Supply Current:
5.6mA
5.6mA
Max Supply Current:
5.6mA
-
Slew Rate:
1.7V/μs
1.7V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
70 dB
70 dB
Current - Input Bias:
150nA
150nA
Voltage - Supply, Single/Dual (±):
10V~30V ±5V~15V
10V~30V ±5V~15V
Input Offset Voltage (Vos):
6mV
6mV
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Unity Gain BW-Nom:
3000 kHz
3000 kHz
Voltage Gain:
109.54dB
109.54dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Voltage - Input Offset:
500μV
500μV
Low-Bias:
NO
NO
Micropower:
NO
NO
Bias Current-Max (IIB) @25C:
0.5μA
0.5μA
Programmable Power:
NO
NO
Dual Supply Voltage:
9V
-
Nominal Gain Bandwidth Product:
3MHz
3MHz
Max I/O Voltage:
6mV
6mV
Power:
NO
NO
Height:
5.08mm
2mm
Length:
9.81mm
6.2mm
Width:
6.35mm
5.3mm
Thickness:
3.9mm
1.95mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Number of Elements:
-
2
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Packing Method:
-
TR
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Operating Supply Voltage:
-
15V
RC4558P

RC4558P

(In Stock: 342)

Texas Instruments