RC4558P alternative parts: RC4560IP

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
TEXAS INSTRUMENTS RC4560IP Operational Amplifier, 15 MHz, 2 Amplifier, 5.5 V/s,2V to18V, DIP, 8 Pins
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Surface Mount:
NO
-
Number of Pins:
8
8
Operating Temperature:
0°C~70°C
-40°C~85°C
Packaging:
Tube
Tube
JESD-609 Code:
e4
e4
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
Number of Functions:
2
2
Supply Voltage:
15V
15V
Base Part Number:
RC4558
RC4560
Pin Count:
8
8
Power Supplies:
+-15V
-
Number of Channels:
2
2
Operating Supply Current:
2.5mA
4.3mA
Nominal Supply Current:
5.6mA
5.7mA
Max Supply Current:
5.6mA
-
Slew Rate:
1.7V/μs
5.5V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
70 dB
70 dB
Current - Input Bias:
150nA
40nA
Voltage - Supply, Single/Dual (±):
10V~30V ±5V~15V
4V~32V ±2V~16V
Input Offset Voltage (Vos):
6mV
500μV
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Unity Gain BW-Nom:
3000 kHz
15000 kHz
Voltage Gain:
109.54dB
100dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Voltage - Input Offset:
500μV
-
Low-Bias:
NO
NO
Micropower:
NO
NO
Bias Current-Max (IIB) @25C:
0.5μA
0.5μA
Programmable Power:
NO
NO
Dual Supply Voltage:
9V
9V
Nominal Gain Bandwidth Product:
3MHz
-
Max I/O Voltage:
6mV
-
Power:
NO
NO
Height:
5.08mm
5.08mm
Length:
9.81mm
9.81mm
Width:
6.35mm
6.35mm
Thickness:
3.9mm
3.9mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Through Hole
Weight:
-
440.409842mg
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Output Current per Channel:
-
50mA
Average Bias Current-Max (IIB):
-
0.5μA
Max Frequency:
-
1kHz
RC4558P

RC4558P

(In Stock: 342)

Texas Instruments