RC4558P alternative parts: RC4580IDR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 2 CIRCUIT 8DIP | IC OPAMP AUDIO 12MHZ 8SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-SOIC (0.154, 3.90mm Width) |
Surface Mount: | NO | YES |
Number of Pins: | 8 | 8 |
Operating Temperature: | 0°C~70°C | -40°C~85°C |
Packaging: | Tube | Cut Tape (CT) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 2 | 2 |
Supply Voltage: | 15V | 15V |
Base Part Number: | RC4558 | RC4580 |
Pin Count: | 8 | 8 |
Power Supplies: | +-15V | +-15V |
Number of Channels: | 2 | - |
Operating Supply Current: | 2.5mA | 6mA |
Nominal Supply Current: | 5.6mA | 4.5mA |
Max Supply Current: | 5.6mA | - |
Slew Rate: | 1.7V/μs | 5V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | Audio |
Common Mode Rejection Ratio: | 70 dB | 80 dB |
Current - Input Bias: | 150nA | 100nA |
Voltage - Supply, Single/Dual (±): | 10V~30V ±5V~15V | 4V~32V ±2V~16V |
Input Offset Voltage (Vos): | 6mV | 3mV |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Unity Gain BW-Nom: | 3000 kHz | 12000 kHz |
Voltage Gain: | 109.54dB | 110dB |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Voltage - Input Offset: | 500μV | 500μV |
Low-Bias: | NO | NO |
Micropower: | NO | NO |
Bias Current-Max (IIB) @25C: | 0.5μA | 0.5μA |
Programmable Power: | NO | NO |
Dual Supply Voltage: | 9V | 9V |
Nominal Gain Bandwidth Product: | 3MHz | 12MHz |
Max I/O Voltage: | 6mV | 3mV |
Power: | NO | YES |
Height: | 5.08mm | 1.75mm |
Length: | 9.81mm | 4.9mm |
Width: | 6.35mm | 3.91mm |
Thickness: | 3.9mm | 1.58mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Weight: | - | 72.603129mg |
Number of Elements: | - | 2 |
Packing Method: | - | TR |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Output Current per Channel: | - | 50mA |
Bandwidth: | - | 12MHz |
Average Bias Current-Max (IIB): | - | 0.5μA |
Load Impedance: | - | 2kOhm |

RC4558P
(In Stock: 342)
Texas InstrumentsUnited States