RCS2012J100CS alternative parts: KTR10EZPJ1R2, AF0805JR-07430RL
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 10 OHM 5% 1/8W 0805 | RES SMD 1.2 OHM 5% 1/8W 0805 | RES SMD 430 OHM 5% 1/8W 0805 |
Factory Lead Time: | 26 Weeks | 10 Weeks | 33 Weeks |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) | 0805 (2012 Metric) |
Supplier Device Package: | 0805 | - | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RCS | KTR | AF |
Published: | 2015 | 2015 | 2011 |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±5% | ±5% | ±5% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±200ppm/°C | ±100ppm/°C |
Resistance: | 10Ohms | 1.2Ohm | 430Ohm |
Composition: | Thick Film | Thick Film | Thick Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W | 0.125W 1/8W |
Features: | Anti-Sulfur, Moisture Resistant | Automotive AEC-Q200, High Voltage | Anti-Sulfur, Moisture Resistant |
Height Seated (Max): | 0.026 0.66mm | 0.026 0.65mm | 0.024 0.60mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Surface Mount: | - | YES | YES |
Terminal Shape: | - | WRAPAROUND | WRAPAROUND |
Mounting Feature: | - | SURFACE MOUNT | SURFACE MOUNT |
JESD-609 Code: | - | e3 | e3 |
Pbfree Code: | - | yes | yes |
Terminal Finish: | - | Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Packing Method: | - | TR, PAPER, 7 INCH | TR, PAPER, 7 INCH |
Max Power Dissipation: | - | 125mW | 125mW |
Construction: | - | Rectangular | Rectangular |
Resistor Type: | - | FIXED RESISTOR | FIXED RESISTOR |
Reference Standard: | - | TS 16949 | - |
Working Voltage: | - | 400V | 150V |
Height: | - | 660.4μm | 609.6μm |
Ratings: | - | AEC-Q200 | - |
ECCN Code: | - | - | EAR99 |
Additional Feature: | - | - | LASER TRIMMABLE |

RCS2012J100CS
(In Stock: 451684)
Samsung Electro-MechanicsQty
Unit Price
Ext Price
1
$0.001916
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.001916
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity