REC3-1212DRW/H2/A/SMD alternative parts: SE03D1215A, MGJ3T12150505MC-R7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONV DC/DC 3W 9-18VIN /-12VOUT
Module DC-DC 2-OUT -15V/15V -0.1A/0.1A 3W 12-Pin SMD
DC DC CONVERTER 15V -10V 3W
Factory Lead Time:
9 Weeks
10 Weeks
17 Weeks
Mount:
Surface Mount
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
24-SMD Module, 18 Leads
24-SMD Module, 12 Leads
7-SMD Module
Weight:
13g
-
10.699989g
Operating Temperature:
-40°C~85°C
-40°C~71°C
-40°C~105°C
Packaging:
Tube
Tube
Tape & Reel (TR)
Series:
ECONOLINE REC3-DRW (3W)
SE03S/D (3W)
MGJ3 (3W)
Size / Dimension:
1.26Lx0.78W x 0.44 H 32.0mmx19.9mmx11.2mm
1.27Lx0.74W x 0.40 H 32.3mmx18.8mmx10.2mm
0.91Lx0.89W x 0.58 H 23.0mmx22.6mmx14.7mm
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
1 (Unlimited)
Number of Terminations:
18
12
7
ECCN Code:
EAR99
EAR99
EAR99
Type:
Isolated Module
Isolated Module
Isolated Module
Applications:
ITE (Commercial)
Medical
ITE (Commercial), Medical
Max Power Dissipation:
3W
3W
2W
Terminal Position:
DUAL
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
NO LEAD
Number of Functions:
1
1
1
JESD-30 Code:
R-PDMA-G18
-
R-XDMA-N7
Number of Outputs:
2
2
2
Qualification Status:
Not Qualified
-
-
Efficiency:
85%
81%
82%
Voltage - Isolation:
2kV
1.5kV
5.2kV
Voltage - Input (Max):
18V
-
-
Output Voltage:
12V
15V
15V
Max Output Current:
125mA
100mA
120mA
Voltage - Input (Min):
9V
9V
-
Input Voltage-Nom:
12V
12V
12V
Trim/Adjustable Output:
NO
NO
NO
Output Current:
125mA
-
-
Output Power:
3W
3W
3W
Max Output Voltage:
12V
-
-
Voltage - Output 2:
-12V
-15V
-10V
Total Power Output-Max:
3W
3W
-
Nominal Input Voltage:
12V
-
-
Features:
SCP
SCP, UVLO
SCP, UVLO
Length:
31.8mm
-
-
Height:
10.9mm
10.16mm
14.732mm
Width:
19.9mm
14.8mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
RoHS Compliant
Published:
-
2012
-
Current - Output 1:
-
100mA
120mA
Current - Output 2:
-
100mA
120mA
Max Input Voltage (DC):
-
18V
18V
Min Input Voltage (DC):
-
9V
9V
Radiation Hardening:
-
No
-
Lead Free:
-
Lead Free
Lead Free
Usage Level:
-
-
Industrial grade
JESD-609 Code:
-
-
e4
Terminal Finish:
-
-
Gold (Au) - with Nickel (Ni) barrier
Peak Reflow Temperature (Cel):
-
-
245
Depth:
-
-
22.61mm
Time@Peak Reflow Temperature-Max (s):
-
-
NOT SPECIFIED
Voltage - Output 3:
-
-
5V
Max Output Power:
-
-
3W
Current - Output 3:
-
-
120mA
REACH SVHC:
-
-
No SVHC
REC3-1212DRW/H2/A/SMD

REC3-1212DRW/H2/A/SMD

(In Stock: 46)

Recom Power

Qty

Unit Price

Ext Price

  • 1

    $25.128591

    $25.13

  • 10

    $23.706218

    $237.06

  • 100

    $22.364357

    $2,236.44

  • 500

    $21.098450

    $10,549.22

  • 1000

    $19.904198

    $19,904.20

Minimum: 1 Multiples: 1

Unit Price: $25.128591

Ext Price: $25.13

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity