RG1608P-6492-W-T1 alternative parts: RT0603WRE0744K2L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 64.9K OHM 1/10W 0603
RES SMD 44.2K OHM 1/10W 0603
Factory Lead Time:
18 Weeks
17 Weeks
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Surface Mount:
YES
-
Terminal Shape:
WRAPAROUND
-
Mounting Feature:
SURFACE MOUNT
-
Voltage Rated:
75V
75V
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RG
RT
Published:
2007
2009
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±0.05%
±0.05%
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
-
ECCN Code:
EAR99
-
Temperature Coefficient:
±25ppm/°C
±50ppm/°C
Resistance:
64.9kOhm
44.2kOhm
Terminal Finish:
Matte Tin (Sn)
-
Composition:
Thin Film
Thin Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
Additional Feature:
ULTRA PRECISION
-
Power Rating:
62.5mW
100mW
Voltage - Rated DC:
75V
-
Packing Method:
TR
-
Max Power Dissipation:
100mW
100mW
Construction:
Chip
-
Resistor Type:
FIXED RESISTOR
-
Reach Compliance Code:
unknown
-
Case Code (Metric):
1608
-
Rated Power Dissipation (P):
0.1W
-
Case Code (Imperial):
0603
-
Features:
Anti-Sulfur, Automotive AEC-Q200
Moisture Resistant
Height:
508μm
550μm
Height Seated (Max):
0.020 0.50mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Ratings:
AEC-Q200
-
Pbfree Code:
-
yes
RG1608P-6492-W-T1

RG1608P-6492-W-T1

(In Stock: 16)

Susumu

Qty

Unit Price

Ext Price

  • 1

    $0.215161

    $0.22

  • 10

    $0.202982

    $2.03

  • 100

    $0.191493

    $19.15

  • 500

    $0.180653

    $90.33

  • 1000

    $0.170428

    $170.43

Minimum: 1 Multiples: 1

Unit Price: $0.215161

Ext Price: $0.22

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity