RN73H2ATTD1671F25 alternative parts: AA0805FR-07324KL, MCR10ERTF1272

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 1.67K OHM 1% 1/8W 0805
RES SMD 324K OHM 1% 1/8W 0805
RES SMD 12.7K OHM 1% 1/8W 0805
Factory Lead Time:
10 Weeks
33 Weeks
8 Weeks
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
0805 (2012 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RN73H
AA
MCR
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±1%
±1%
±1%
Part Status:
Active
Active
Discontinued
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±25ppm/°C
±150ppm/°C
±100ppm/°C
Resistance:
1.67kOhm
324kOhm
12.7kOhm
Composition:
Metal Film
Thick Film
Thick Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Voltage - Rated DC:
100V
-
150V
Features:
Automotive AEC-Q200, Moisture Resistant
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
-
Height Seated (Max):
0.024 0.60mm
0.024 0.60mm
0.026 0.65mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
-
Published:
-
2015
2012
Pbfree Code:
-
yes
-
Max Power Dissipation:
-
125mW
125mW
Height:
-
609.6μm
609.6μm
Surface Mount:
-
-
YES
Terminal Shape:
-
-
WRAPAROUND
Mounting Feature:
-
-
SURFACE MOUNT
JESD-609 Code:
-
-
e3
Terminal Finish:
-
-
Tin (Sn) - with Nickel (Ni) barrier
Power Rating:
-
-
100mW
Packing Method:
-
-
TR, PAPER, 7 INCH
Construction:
-
-
Chip
Resistor Type:
-
-
FIXED RESISTOR
Reference Standard:
-
-
TS 16949
Case Code (Metric):
-
-
2012
Case Code (Imperial):
-
-
0805
RN73H2ATTD1671F25

RN73H2ATTD1671F25

(In Stock: 44)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.185054

    $0.19

  • 10

    $0.174579

    $1.75

  • 100

    $0.164697

    $16.47

  • 500

    $0.155375

    $77.69

  • 1000

    $0.146580

    $146.58

Minimum: 1 Multiples: 1

Unit Price: $0.185054

Ext Price: $0.19

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity