RN73H2ATTD1671F25 alternative parts: MCR10ERTF1272, RC0805FR-072K61L
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 1.67K OHM 1% 1/8W 0805 | RES SMD 12.7K OHM 1% 1/8W 0805 | RES SMD 2.61K OHM 1% 1/8W 0805 |
Factory Lead Time: | 10 Weeks | 8 Weeks | 33 Weeks |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) | 0805 (2012 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73H | MCR | RC |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±1% | ±1% | ±1% |
Part Status: | Active | Discontinued | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±100ppm/°C | ±100ppm/°C |
Resistance: | 1.67kOhm | 12.7kOhm | 2.61kOhm |
Composition: | Metal Film | Thick Film | Thick Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W | 0.125W 1/8W |
Voltage - Rated DC: | 100V | 150V | 150V |
Features: | Automotive AEC-Q200, Moisture Resistant | - | Moisture Resistant |
Height Seated (Max): | 0.024 0.60mm | 0.026 0.65mm | 0.024 0.60mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | - | - |
Surface Mount: | - | YES | YES |
Terminal Shape: | - | WRAPAROUND | WRAPAROUND |
Mounting Feature: | - | SURFACE MOUNT | SURFACE MOUNT |
Published: | - | 2012 | 2004 |
JESD-609 Code: | - | e3 | e3 |
Terminal Finish: | - | Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Power Rating: | - | 100mW | 125mW |
Packing Method: | - | TR, PAPER, 7 INCH | TR, Paper, 7 Inch |
Max Power Dissipation: | - | 125mW | 125mW |
Construction: | - | Chip | Rectangular |
Resistor Type: | - | FIXED RESISTOR | FIXED RESISTOR |
Reference Standard: | - | TS 16949 | - |
Case Code (Metric): | - | 2012 | 2012 |
Case Code (Imperial): | - | 0805 | 0805 |
Height: | - | 609.6μm | 500μm |
Voltage Rated: | - | - | 150V |
Pbfree Code: | - | - | yes |
Termination: | - | - | SMD/SMT |
ECCN Code: | - | - | EAR99 |
Depth: | - | - | 1.25mm |
Military Standard: | - | - | Not |
Lead Free: | - | - | Lead Free |

RN73H2ATTD1671F25
(In Stock: 44)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.185054
$0.19
10
$0.174579
$1.75
100
$0.164697
$16.47
500
$0.155375
$77.69
1000
$0.146580
$146.58
Minimum: 1 Multiples: 1
Unit Price: $0.185054
Ext Price: $0.19
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity