RN73H2BTTD6902C10 alternative parts: RT1206CRB0738R3L, RN73H2BTTD7772C25
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 69K OHM 0.25% 1/4W 1206 | RES SMD 38.3 OHM 0.25% 1/4W 1206 | RES 77.7K OHM 0.25% 1/4W 1206 |
Factory Lead Time: | 10 Weeks | 17 Weeks | 10 Weeks |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) | 1206 (3216 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73H | RT | RN73H |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.122Lx0.063W 3.10mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±0.25% | ±0.25% | ±0.25% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±10ppm/°C | ±10ppm/°C | ±25ppm/°C |
Resistance: | 69kOhm | 38.3Ohm | 77.7kOhm |
Composition: | Metal Film | Thin Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | 0.25W 1/4W |
Voltage - Rated DC: | 150V | - | 150V |
Features: | Automotive AEC-Q200, Moisture Resistant | Moisture Resistant | Automotive AEC-Q200, Moisture Resistant |
Height Seated (Max): | 0.028 0.70mm | 0.026 0.65mm | 0.028 0.70mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | - | AEC-Q200 |
Surface Mount: | - | YES | - |
Terminal Shape: | - | WRAPAROUND | - |
Mounting Feature: | - | SURFACE MOUNT | - |
Voltage Rated: | - | 200V | - |
Published: | - | 2017 | - |
JESD-609 Code: | - | e3 | - |
Pbfree Code: | - | yes | - |
ECCN Code: | - | EAR99 | - |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Additional Feature: | - | HIGH PRECISION | - |
Power Rating: | - | 250mW | - |
Packing Method: | - | TR, Paper, 7 Inch | - |
Max Power Dissipation: | - | 250mW | - |
Construction: | - | Rectangular | - |
Resistor Type: | - | FIXED RESISTOR | - |
Height: | - | 650μm | - |

RN73H2BTTD6902C10
(In Stock: 47)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.611839
$0.61
10
$0.577207
$5.77
100
$0.544535
$54.45
500
$0.513712
$256.86
1000
$0.484634
$484.63
Minimum: 1 Multiples: 1
Unit Price: $0.611839
Ext Price: $0.61
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity