RN73R1JTTD2610F10 alternative parts: RT0603FRE0716K5L, RN73H1JTTD1472F10
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 261 OHM 1% 1/10W 0603 | RES SMD 16.5K OHM 1% 1/10W 0603 | Thin Film Resistors - SMD 1/10W 14.7K ohm 1% 10ppm |
Factory Lead Time: | 10 Weeks | 24 Weeks | 10 Weeks |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) | 0603 (1608 Metric) |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RN73R | RT | RN73H |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±1% | ±1% | ±1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | - |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±10ppm/°C | ±50ppm/°C | ±10ppm/°C |
Resistance: | 261Ohm | 16.5kOhm | 14.7kOhm |
Composition: | Thin Film | Thin Film | Metal Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W | 0.1W 1/10W |
Features: | Moisture Resistant | - | Automotive AEC-Q200, Moisture Resistant |
Height Seated (Max): | 0.022 0.55mm | 0.022 0.55mm | 0.022 0.55mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Surface Mount: | - | YES | YES |
Terminal Shape: | - | WRAPAROUND | WRAPAROUND |
Mounting Feature: | - | SURFACE MOUNT | SURFACE MOUNT |
Weight: | - | 2.012816mg | - |
Voltage Rated: | - | 75V | 75V |
Published: | - | 2009 | - |
JESD-609 Code: | - | e3 | e3 |
Pbfree Code: | - | yes | yes |
Termination: | - | SMD/SMT | SMD/SMT |
ECCN Code: | - | EAR99 | - |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Additional Feature: | - | HIGH PRECISION | - |
Power Rating: | - | 100mW | 100mW |
Voltage - Rated DC: | - | 50V | 75V |
Packing Method: | - | TR, Paper, 7 Inch | TR, PUNCHED PAPER, 7 INCH |
Depth: | - | 800μm | - |
Construction: | - | Rectangular | Rectangular |
Resistor Type: | - | FIXED RESISTOR | FIXED RESISTOR |
Military Standard: | - | Not | - |
Case Code (Metric): | - | 1608 | 1608 |
Rated Power Dissipation (P): | - | 0.1W | 0.1W |
Case Code (Imperial): | - | 0603 | 0603 |
Height: | - | 550μm | 450μm |
Lead Free: | - | Lead Free | - |
Ratings: | - | - | AEC-Q200 |

RN73R1JTTD2610F10
(In Stock: 412123)
KOA Speer Electronics, Inc.Qty
Unit Price
Ext Price
1
$0.001352
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.001352
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity