RNC65H2001FRRE7 alternative parts: CMF65147K00FKEK11, RN65D2500FB14
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Res Metal Film 2K Ohm 1% 1/2W 50ppm/C 0.01% Conformal AXL Thru-Hole T/R | RES 147K OHM 1.5W 1% AXIAL | RES 250 OHM 1/2W 1% AXIAL |
Factory Lead Time: | 14 Weeks | - | 13 Weeks |
Mount: | Through Hole | - | - |
Package / Case: | Axial | Axial | Axial |
Contact Plating: | Lead, Tin | - | - |
Supplier Device Package: | Axial | Axial | Axial |
Operating Temperature: | -65°C~175°C | -55°C~175°C | -65°C~175°C |
Packaging: | Tape & Reel (TR) | Bulk | Bulk |
Series: | Military, MIL-PRF-55182/05, RNC65 | CMF | Military, MIL-R-10509/2, RN65 |
Size / Dimension: | 0.180Diax0.562L 4.57mmx14.27mm | 0.180Diax0.562L 4.57mmx14.27mm | 0.180Diax0.562L 4.57mmx14.27mm |
Tolerance: | ±1% | ±1% | ±1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±100ppm/°C | ±100ppm/°C |
Resistance: | 2kOhms | 147kOhms | 250Ohms |
Max Operating Temperature: | 175°C | 175°C | - |
Min Operating Temperature: | -65°C | -55°C | - |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 0.5W 1/2W | 1.5W | 0.5W 1/2W |
Military Standard: | MIL-PRF-55182 | - | - |
Failure Rate: | R (0.01%) | - | - |
Features: | Military, Moisture Resistant, Weldable | Flame Retardant Coating, Moisture Resistant, Safety | Flame Retardant Coating, Military, Moisture Resistant, Safety |
Length: | 17.45mm | 14.2748mm | 14.2748mm |
Diameter: | 4.57mm | - | - |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant | Non-RoHS Compliant |
Max Power Dissipation: | - | 1.5W | 500mW |
Width: | - | 4.57mm | 4.57mm |
Lead Free: | - | Lead Free | Contains Lead |
Power Rating: | - | - | 500mW |

RNC65H2001FRRE7
(In Stock: 19)
Vishay DaleQty
Unit Price
Ext Price
1
$3.987571
$3.99
10
$3.761860
$37.62
100
$3.548924
$354.89
500
$3.348042
$1,674.02
1000
$3.158530
$3,158.53
Minimum: 1 Multiples: 1
Unit Price: $3.987571
Ext Price: $3.99
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity