RNC65H2001FRRE7 alternative parts: RN65D2500FB14, RN70C2490FRE6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Metal Film 2K Ohm 1% 1/2W 50ppm/C 0.01% Conformal AXL Thru-Hole T/R
RES 250 OHM 1/2W 1% AXIAL
RES 249 OHM 3/4W 1% AXIAL
Factory Lead Time:
14 Weeks
13 Weeks
-
Mount:
Through Hole
-
-
Package / Case:
Axial
Axial
Axial
Contact Plating:
Lead, Tin
-
-
Supplier Device Package:
Axial
Axial
-
Operating Temperature:
-65°C~175°C
-65°C~175°C
-65°C~175°C
Packaging:
Tape & Reel (TR)
Bulk
Tape & Reel (TR)
Series:
Military, MIL-PRF-55182/05, RNC65
Military, MIL-R-10509/2, RN65
Military, MIL-R-10509/3, RN70
Size / Dimension:
0.180Diax0.562L 4.57mmx14.27mm
0.180Diax0.562L 4.57mmx14.27mm
0.180Diax0.562L 4.57mmx14.27mm
Tolerance:
±1%
±1%
±1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±50ppm/°C
±100ppm/°C
±50ppm/°C
Resistance:
2kOhms
250Ohms
249Ohm
Max Operating Temperature:
175°C
-
-
Min Operating Temperature:
-65°C
-
-
Composition:
Metal Film
Metal Film
Metal Film
Power (Watts):
0.5W 1/2W
0.5W 1/2W
0.75W 3/4W
Military Standard:
MIL-PRF-55182
-
-
Failure Rate:
R (0.01%)
-
-
Features:
Military, Moisture Resistant, Weldable
Flame Retardant Coating, Military, Moisture Resistant, Safety
Flame Retardant Coating, Military, Moisture Resistant, Safety
Length:
17.45mm
14.2748mm
-
Diameter:
4.57mm
-
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Power Rating:
-
500mW
750mW
Max Power Dissipation:
-
500mW
750mW
Width:
-
4.57mm
-
Lead Free:
-
Contains Lead
Contains Lead
Surface Mount:
-
-
NO
Terminal Shape:
-
-
WIRE
Mounting Feature:
-
-
THROUGH HOLE MOUNT
JESD-609 Code:
-
-
e0
Pbfree Code:
-
-
no
ECCN Code:
-
-
EAR99
Terminal Finish:
-
-
Tin/Lead (Sn60Pb40)
Additional Feature:
-
-
FLAME PROOF
Packing Method:
-
-
TR, 11.5 INCH
Construction:
-
-
Tubular
Resistor Type:
-
-
FIXED RESISTOR
Rated Power Dissipation (P):
-
-
0.5W
Working Voltage:
-
-
500V
Lead Diameter:
-
-
0.81 mm
RNC65H2001FRRE7

RNC65H2001FRRE7

(In Stock: 19)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $3.987571

    $3.99

  • 10

    $3.761860

    $37.62

  • 100

    $3.548924

    $354.89

  • 500

    $3.348042

    $1,674.02

  • 1000

    $3.158530

    $3,158.53

Minimum: 1 Multiples: 1

Unit Price: $3.987571

Ext Price: $3.99

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity