RNCF0603DKE169R alternative parts: RNCF0603DKE340K, RT0603DRE0793R1L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 169 OHM 0.5% 1/10W 0603
RES 340K OHM 0.5% 1/10W 0603
RES SMD 93.1 OHM 0.5% 1/10W 0603
Factory Lead Time:
12 Weeks
12 Weeks
17 Weeks
Mount:
Surface Mount
Surface Mount
-
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
0603 (1608 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RNCF
RNCF
RT
Size / Dimension:
0.061Lx0.031W 1.55mmx0.80mm
0.061Lx0.031W 1.55mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±0.5%
±0.5%
±0.5%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
EAR99
EAR99
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
±50ppm/°C
Resistance:
169Ohm
340kOhm
93.1Ohm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thin Film
Thin Film
Thin Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
0.1W 1/10W
Additional Feature:
PRECISION
PRECISION
HIGH PRECISION
Power Rating:
63mW
63mW
100mW
Packing Method:
TR, PAPER, 7 INCH
TR, 7 INCH
TR, Paper, 7 Inch
Construction:
Rectangular
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Rated Power Dissipation (P):
0.166W
0.1W
0.1W
Working Voltage:
100V
75V
-
Features:
Automotive AEC-Q200
Automotive AEC-Q200
-
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
-
Surface Mount:
-
-
YES
Mounting Feature:
-
-
SURFACE MOUNT
Voltage Rated:
-
-
75V
Published:
-
-
2009
Voltage - Rated DC:
-
-
50V
Max Power Dissipation:
-
-
100mW
Case Code (Metric):
-
-
0603
Height:
-
-
550μm
Lead Free:
-
-
Lead Free
RNCF0603DKE169R

RNCF0603DKE169R

(In Stock: 45)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.083864

    $0.08

  • 500

    $0.061664

    $30.83

  • 1000

    $0.051387

    $51.39

  • 2000

    $0.047144

    $94.29

  • 5000

    $0.044060

    $220.30

  • 10000

    $0.040986

    $409.86

  • 15000

    $0.039638

    $594.57

  • 50000

    $0.038976

    $1,948.80

Minimum: 1 Multiples: 1

Unit Price: $0.083864

Ext Price: $0.08

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity