RSC28DRYH-S13 alternative parts: 745-056-320-201

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONN EDGE DUAL FMALE 56POS 0.100
CONN EDGE DUAL FMALE 56POS 0.100
Factory Lead Time:
3 Weeks
9 Weeks
Mount:
Edge, Straddle Mount
Through Hole
Mounting Type:
Board Edge, Straddle Mount
Through Hole
Material - Insulation:
Polyphenylene Sulfide (PPS)
Polyester Thermoplastic
Contact Materials:
Phosphor Bronze
Copper, Nickel, Tin Alloy
Operating Temperature:
-65°C~125°C
-65°C~125°C
Packaging:
Tube
Bulk
JESD-609 Code:
e4
-
Part Status:
Active
Active
Termination:
Solder
Press-Fit
Connector Type:
Full Bellows
-
Number of Positions:
56
56
Color:
Green
Black
Number of Rows:
2
2
Gender:
Female
Female
Contact Type:
Full Bellows
-
Pitch:
0.100 2.54mm
0.100 2.54mm
Total Number of Contacts:
56
-
Number of Conductors:
ONE
-
Reference Standard:
UL
-
Contact Finish:
Gold
Gold
Reliability:
COMMERCIAL
-
Body Length or Diameter:
3.675 inch
-
Number Of PCB Rows:
2
-
Body Breadth:
0.33 inch
-
Rated Current (Signal):
3A
-
Contact Resistance:
30mOhm
-
Card Type:
Non Specified - Dual Edge
Non Specified - Dual Edge
Read Out:
Dual
Dual
Number of Positions/Bay/Row:
28
28
Flange Feature:
Top Mount Opening, Unthreaded, 0.125 (3.18mm) Dia
-
Features:
Card Extender
-
Contact Finish Thickness:
10.0μin 0.25μm
30.0μin 0.76μm
Plating Thickness:
10μin
-
Card Thickness:
0.062 1.57mm
0.062 1.57mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Series:
-
745
Published:
-
2015
Moisture Sensitivity Level (MSL):
-
1 (Unlimited)
RSC28DRYH-S13

RSC28DRYH-S13

(In Stock: 21)

Sullins Connector Solutions

Qty

Unit Price

Ext Price

  • 1

    $13.509422

    $13.51

  • 10

    $12.744738

    $127.45

  • 100

    $12.023338

    $1,202.33

  • 500

    $11.342771

    $5,671.39

  • 1000

    $10.700728

    $10,700.73

Minimum: 1 Multiples: 1

Unit Price: $13.509422

Ext Price: $13.51

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity