RT0201FRE0736R5L alternative parts: RC0603F2614CS, AF0201FR-0730KL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 36.5 OHM 1% 1/20W 0201
RESISTOR
RES SMD 30K OHM 1% 1/20W 0201
Factory Lead Time:
17 Weeks
47 Weeks
33 Weeks
Package / Case:
0201 (0603 Metric)
0201 (0603 Metric)
0201 (0603 Metric)
Voltage Rated:
25V
-
-
Operating Temperature:
-55°C~125°C
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RT
RC
AF
Published:
2009
2015
2011
Size / Dimension:
0.024Lx0.012W 0.60mmx0.30mm
0.024Lx0.012W 0.60mmx0.30mm
0.024Lx0.012W 0.60mmx0.30mm
Tolerance:
±1%
±1%
±1%
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±50ppm/°C
±250ppm/°C
±200ppm/°C
Resistance:
36.5Ohm
2.61MOhm
30kOhm
Composition:
Thin Film
Thick Film
Thick Film
Power (Watts):
0.05W 1/20W
0.05W 1/20W
0.05W 1/20W
Power Rating:
50mW
50mW
-
Max Power Dissipation:
50mW
-
50mW
Features:
Moisture Resistant
Moisture Resistant
Anti-Sulfur, Moisture Resistant
Height:
260μm
-
254μm
Height Seated (Max):
0.010 0.26mm
0.010 0.25mm
0.010 0.26mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
YES
Terminal Shape:
-
WRAPAROUND
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
SURFACE MOUNT
JESD-609 Code:
-
e3
e3
Terminal Finish:
-
Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Additional Feature:
-
PRECISION
-
Voltage - Rated DC:
-
25V
-
Packing Method:
-
TR, 7 INCH
TR, PAPER, 7 INCH
Construction:
-
Chip
Rectangular
Resistor Type:
-
FIXED RESISTOR
FIXED RESISTOR
Case Code (Metric):
-
0603
-
Rated Power Dissipation (P):
-
0.05W
0.05W
Lead Free:
-
Lead Free
-
RT0201FRE0736R5L

RT0201FRE0736R5L

(In Stock: 995798)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.001071

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.001071

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity