RT0603FRE071K18L alternative parts: RT0603BRD07150KL
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 1.18K OHM 1% 1/10W 0603 | RES SMD 150K OHM 0.1% 1/10W 0603 |
Factory Lead Time: | 24 Weeks | 24 Weeks |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Surface Mount: | YES | YES |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT |
Voltage Rated: | 75V | 75V |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RT | RT |
Published: | 2009 | 2009 |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±1% | ±0.1% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±50ppm/°C | ±25ppm/°C |
Resistance: | 1.18kOhm | 150kOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Composition: | Thin Film | Thin Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W |
Additional Feature: | HIGH PRECISION | HIGH PRECISION |
Power Rating: | 100mW | 100mW |
Voltage - Rated DC: | 50V | 50V |
Packing Method: | TR, Paper, 7 Inch | TR, Paper, 7 Inch |
Construction: | Rectangular | RECTANGULAR PACKAGE |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Case Code (Metric): | 1608 | 1608 |
Rated Power Dissipation (P): | 0.1W | 0.1W |
Case Code (Imperial): | 0603 | 0603 |
Height: | 550μm | 550μm |
Height Seated (Max): | 0.022 0.55mm | 0.022 0.55mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Max Power Dissipation: | - | 100mW |
Depth: | - | 800μm |
Military Standard: | - | Not |
Features: | - | Moisture Resistant |
Radiation Hardening: | - | No |

RT0603FRE071K18L
(In Stock: 23)
YageoQty
Unit Price
Ext Price
1
$0.008496
$0.01
500
$0.006247
$3.12
1000
$0.005206
$5.21
2000
$0.004776
$9.55
5000
$0.004464
$22.32
10000
$0.004152
$41.52
15000
$0.004016
$60.24
50000
$0.003949
$197.45
Minimum: 1 Multiples: 1
Unit Price: $0.008496
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity