RT0603FRE071K18L alternative parts: RT0603BRE071KL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 1.18K OHM 1% 1/10W 0603
RES SMD 1K OHM 0.1% 1/10W 0603
Factory Lead Time:
24 Weeks
24 Weeks
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Surface Mount:
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
Voltage Rated:
75V
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RT
RT
Published:
2009
2010
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±1%
±0.1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±50ppm/°C
±50ppm/°C
Resistance:
1.18kOhm
1kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thin Film
Thin Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
Additional Feature:
HIGH PRECISION
HIGH PRECISION
Power Rating:
100mW
100mW
Voltage - Rated DC:
50V
50V
Packing Method:
TR, Paper, 7 Inch
TR, Paper, 7 Inch
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Case Code (Metric):
1608
1608
Rated Power Dissipation (P):
0.1W
0.1W
Case Code (Imperial):
0603
0603
Height:
550μm
558.8μm
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Max Power Dissipation:
-
100mW
Depth:
-
800μm
Military Standard:
-
Not
Working Voltage:
-
75V
Features:
-
Moisture Resistant
RT0603FRE071K18L

RT0603FRE071K18L

(In Stock: 23)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.008496

    $0.01

  • 500

    $0.006247

    $3.12

  • 1000

    $0.005206

    $5.21

  • 2000

    $0.004776

    $9.55

  • 5000

    $0.004464

    $22.32

  • 10000

    $0.004152

    $41.52

  • 15000

    $0.004016

    $60.24

  • 50000

    $0.003949

    $197.45

Minimum: 1 Multiples: 1

Unit Price: $0.008496

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity