RT0805FRD0713KL alternative parts: AA0805FR-07324KL
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 13K OHM 1% 1/8W 0805 | RES SMD 324K OHM 1% 1/8W 0805 |
Factory Lead Time: | 17 Weeks | 33 Weeks |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) |
Voltage Rated: | 150V | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RT | AA |
Published: | 2009 | 2015 |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±1% | ±1% |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±150ppm/°C |
Resistance: | 13kOhm | 324kOhm |
Composition: | Thin Film | Thick Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Power Rating: | 125mW | - |
Max Power Dissipation: | 125mW | 125mW |
Features: | Moisture Resistant | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant |
Height: | 600μm | 609.6μm |
Height Seated (Max): | 0.024 0.60mm | 0.024 0.60mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | - | AEC-Q200 |

RT0805FRD0713KL
(In Stock: 32)
YageoQty
Unit Price
Ext Price
1
$0.015173
$0.02
500
$0.011157
$5.58
1000
$0.009297
$9.30
2000
$0.008530
$17.06
5000
$0.007972
$39.86
10000
$0.007415
$74.15
15000
$0.007172
$107.58
50000
$0.007052
$352.60
Minimum: 1 Multiples: 1
Unit Price: $0.015173
Ext Price: $0.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity