RT1206WRD07280RL alternative parts: RN73H2BTTD2710A05
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 280 OHM 0.05% 1/4W 1206 | RES 271 OHM 0.05% 1/4W 1206 |
Factory Lead Time: | 17 Weeks | 10 Weeks |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) |
Surface Mount: | YES | - |
Terminal Shape: | WRAPAROUND | - |
Mounting Feature: | SURFACE MOUNT | - |
Voltage Rated: | 200V | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RT | RN73H |
Size / Dimension: | 0.122Lx0.063W 3.10mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±0.05% | ±0.05% |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | ±25ppm/°C | ±5ppm/°C |
Resistance: | 280Ohm | 271Ohm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Composition: | Thin Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W |
Additional Feature: | HIGH PRECISION | - |
Power Rating: | 250mW | - |
Packing Method: | TR, Paper, 7 Inch | - |
Max Power Dissipation: | 250mW | - |
Construction: | Rectangular | - |
Resistor Type: | FIXED RESISTOR | - |
Features: | Moisture Resistant | Automotive AEC-Q200, Moisture Resistant |
Height: | 650μm | - |
Height Seated (Max): | 0.026 0.65mm | 0.028 0.70mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Voltage - Rated DC: | - | 150V |
Ratings: | - | AEC-Q200 |

RT1206WRD07280RL
(In Stock: 32)
YageoQty
Unit Price
Ext Price
1
$0.753389
$0.75
10
$0.710745
$7.11
100
$0.670514
$67.05
500
$0.632560
$316.28
1000
$0.596755
$596.76
Minimum: 1 Multiples: 1
Unit Price: $0.753389
Ext Price: $0.75
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity