SCRH1035R-181 alternative parts: SRR4028-181Y
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | FIXED IND 180UH 770MA 760 MOHM | FIXED IND 180UH 390MA 1 OHM SMD |
Factory Lead Time: | 18 Weeks | 18 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | Nonstandard | 1919 (4848 Metric) |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | SCRH1035R | SRR4028 |
Published: | 2009 | 2006 |
Size / Dimension: | 0.413Lx0.406W 10.50mmx10.30mm | 0.189Lx0.189W 4.80mmx4.80mm |
Tolerance: | ±30% | ±30% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -40°C | - |
Current Rating (Amps): | 770mA | - |
Shielding: | Shielded | YES |
Current Rating: | 770mA | 390mA |
Inductance: | 180μH | 180μH |
Test Frequency: | 100kHz | 100kHz |
DC Resistance (DCR): | 760mOhm Max | 1Ohm Max |
Current - Saturation: | 850mA | 230mA |
Height Seated (Max): | 0.122 3.10mm | 0.118 3.00mm |
Length: | 10.4902mm | - |
Width: | 10.3124mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Terminal Shape: | - | ONE SURFACE |
Shape/Size Description: | - | RECTANGULAR PACKAGE |
Frequency-Self-Resonant: | - | 7MHz |
Material-Core: | - | Ferrite |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 2 |
Termination: | - | SMD/SMT |
ECCN Code: | - | EAR99 |
Type: | - | Wirewound |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
HTS Code: | - | 8504.50.80.00 |
Packing Method: | - | TR |
Number of Functions: | - | 1 |
Case Code (Metric): | - | 4848 |
Case Code (Imperial): | - | 1919 |
Max DC Current: | - | 390mA |
Inductor Application: | - | POWER INDUCTOR |
Terminal Placement: | - | DUAL ENDED |
Q @ Freq: | - | 13.86 @ 796kHz |
Q Factor: | - | 13.86 |
Inductance Tolerance: | - | 30% |
Height: | - | 2.8mm |

SCRH1035R-181
(In Stock: 37)
Signal TransformerQty
Unit Price
Ext Price
1
$0.681512
$0.68
10
$0.642935
$6.43
100
$0.606543
$60.65
500
$0.572210
$286.10
1000
$0.539821
$539.82
Minimum: 1 Multiples: 1
Unit Price: $0.681512
Ext Price: $0.68
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity