SN74LV1T34DCKR alternative parts: MC74VHC1G04DFT2G
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC BUF NON-INVERT 5.5V SC70-5 | ON SEMICONDUCTOR - MC74VHC1G04DFT2G - SINGLE INVERTER, SOT-353-5 |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 6 Weeks | 8 Weeks |
Contact Plating: | Gold | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 5-TSSOP, SC-70-5, SOT-353 | 5-TSSOP, SC-70-5, SOT-353 |
Number of Pins: | 5 | 5 |
Weight: | 6.095147mg | - |
Operating Temperature: | -40°C~125°C TA | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | 74LV | 74VHC |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 5 |
ECCN Code: | EAR99 | - |
Packing Method: | TR | TR |
Voltage - Supply: | 1.6V~5.5V | 2V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Number of Functions: | 1 | 1 |
Supply Voltage: | 1.8V | 5V |
Base Part Number: | 74LV1T34 | 74VHC1G04 |
Output Type: | Push-Pull | - |
Polarity: | Non-Inverting | - |
Power Supplies: | 3.3V | - |
Number of Channels: | 1 | - |
Operating Supply Current: | 8mA | - |
Load Capacitance: | 30pF | - |
Number of Ports: | 2 | - |
Nominal Supply Current: | 1μA | - |
Number of Bits: | 1 | - |
Propagation Delay: | 15.5 ns | 14.5 ns |
Quiescent Current: | 1μA | 1μA |
Family: | LV/LV-A/LVX/H | AHC/VHC |
Logic Function: | Buffer, Inverting | - |
Logic Type: | Buffer, Non-Inverting | Inverter |
Max I(ol): | 0.008 A | 0.008 A |
Prop. Delay@Nom-Sup: | 9 ns | - |
Schmitt Trigger: | NO | NO |
Number of Output Lines: | 1 | - |
Count Direction: | UNIDIRECTIONAL | - |
Max Junction Temperature (Tj): | 150°C | - |
Ambient Temperature Range High: | 125°C | - |
Height: | 1.1mm | 1mm |
Length: | 2mm | 2.2mm |
Width: | 1.25mm | 1.35mm |
Thickness: | 900μm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Radiation Hardening: | No | No |
REACH SVHC: | No SVHC | No SVHC |
Lead Free: | Lead Free | Lead Free |
Logic Level-High: | - | 1.5V ~ 3.85V |
Logic Level-Low: | - | 0.5V ~ 1.65V |
Published: | - | 2004 |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Pin Count: | - | 5 |
Supply Voltage-Min (Vsup): | - | 2V |
Output Current: | - | 12.5mA |
Turn On Delay Time: | - | 14.5 ns |
Halogen Free: | - | Halogen Free |
Number of Gates: | - | 1 |
Max Propagation Delay @ V, Max CL: | - | 7.5ns @ 5V, 50pF |
Power Supply Current-Max (ICC): | - | 0.04mA |

SN74LV1T34DCKR
(In Stock: 10000)
Texas InstrumentsUnited States