SN74LVC1G06DCKR alternative parts: SN74ALS638ANSR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC BUFFER INVERT 5.5V SC70-5
IC TXRX BUS OCTAL 20SO
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
-
Factory Lead Time:
6 Weeks
-
Contact Plating:
Gold
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
5-TSSOP, SC-70-5, SOT-353
20-SOIC (0.209, 5.30mm Width)
Number of Pins:
5
20
Operating Temperature:
-40°C~125°C
0°C~70°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
74LVC
74ALS
JESD-609 Code:
e4
e4
Pbfree Code:
yes
no
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
20
ECCN Code:
EAR99
EAR99
Packing Method:
TR
TAPE AND REEL
Voltage - Supply:
1.65V~5.5V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
1.8V
5V
Base Part Number:
74LVC1G06
74ALS638
Pin Count:
5
20
Output Type:
Open Drain
Open Collector, Push-Pull
Polarity:
Inverting
Inverting
Power Supplies:
3.3V
5V
Number of Channels:
1
8
Output Current:
32mA
-
Propagation Delay:
6.5 ns
30 ns
Quiescent Current:
10μA
-
Turn On Delay Time:
3 ns
45 ns
Family:
LVC/LCX/Z
ALS
Logic Function:
Buffer, Inverter
Inverting, Transceiver
Number of Inputs:
1
-
Logic Type:
Buffer, Inverting
Transceiver, Inverting
Max I(ol):
0.032 A
0.024 A
Schmitt Trigger:
YES
-
Height:
1.1mm
-
Length:
2mm
-
Width:
1.25mm
5.3mm
Thickness:
900μm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Contains Lead
Weight:
-
266.712314mg
Number of Elements:
-
1
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Operating Supply Voltage:
-
5V
Number of Ports:
-
2
Number of Bits:
-
8
Direction:
-
Bidirectional
Output Characteristics:
-
3-STATE
Control Type:
-
COMMON CONTROL
Translation:
-
N/A
Height Seated (Max):
-
2mm
SN74LVC1G06DCKR

SN74LVC1G06DCKR

(In Stock: 12575)

Texas Instruments