SN74LVC1G06DCKR alternative parts: SN74LVC16245ADGGR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC BUFFER INVERT 5.5V SC70-5 | IC TXRX NON-INVERT 3.6V 48TSSOP |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | ACTIVE (Last Updated: 1 week ago) |
Factory Lead Time: | 6 Weeks | 8 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 5-TSSOP, SC-70-5, SOT-353 | 48-TFSOP (0.240, 6.10mm Width) |
Number of Pins: | 5 | 48 |
Operating Temperature: | -40°C~125°C | -40°C~125°C TA |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
Series: | 74LVC | 74LVC |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 48 |
ECCN Code: | EAR99 | EAR99 |
Packing Method: | TR | TR |
Voltage - Supply: | 1.65V~5.5V | 1.65V~3.6V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 2 |
Supply Voltage: | 1.8V | 1.8V |
Base Part Number: | 74LVC1G06 | 74LVC16245 |
Pin Count: | 5 | 48 |
Output Type: | Open Drain | 3-State |
Polarity: | Inverting | Non-Inverting |
Power Supplies: | 3.3V | 3.3V |
Number of Channels: | 1 | - |
Output Current: | 32mA | - |
Propagation Delay: | 6.5 ns | 11.9 ns |
Quiescent Current: | 10μA | 20μA |
Turn On Delay Time: | 3 ns | 4 ns |
Family: | LVC/LCX/Z | LVC/LCX/Z |
Logic Function: | Buffer, Inverter | Inverting, Transceiver |
Number of Inputs: | 1 | - |
Logic Type: | Buffer, Inverting | Transceiver, Non-Inverting |
Max I(ol): | 0.032 A | - |
Schmitt Trigger: | YES | - |
Height: | 1.1mm | 1.2mm |
Length: | 2mm | 12.5mm |
Width: | 1.25mm | 6.1mm |
Thickness: | 900μm | 1.15mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Weight: | - | 223.195796mg |
Number of Elements: | - | 2 |
Termination: | - | SMD/SMT |
Additional Feature: | - | WITH DIRECTION CONTROL |
Terminal Pitch: | - | 0.5mm |
Number of Outputs: | - | 16 |
Supply Voltage-Max (Vsup): | - | 3.6V |
Supply Voltage-Min (Vsup): | - | 1.65V |
Load Capacitance: | - | 50pF |
Number of Ports: | - | 2 |
Direction: | - | Bidirectional |
Number of Bits per Element: | - | 8 |
Control Type: | - | COMMON CONTROL |
Translation: | - | N/A |

SN74LVC1G06DCKR
(In Stock: 12575)
Texas InstrumentsUnited States