SN74LVC1G06DCKR alternative parts: SN74HCT245DW

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC BUFFER INVERT 5.5V SC70-5
TEXAS INSTRUMENTS - SN74HCT245DW - Bus Transceiver, 74HCT245, 8 Channels, 6 mA, 4.5 V to 5.5 V, SOIC-20
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
5-TSSOP, SC-70-5, SOT-353
20-SOIC (0.295, 7.50mm Width)
Number of Pins:
5
20
Operating Temperature:
-40°C~125°C
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
Series:
74LVC
74HCT
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
20
ECCN Code:
EAR99
EAR99
Packing Method:
TR
-
Voltage - Supply:
1.65V~5.5V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
1.8V
5V
Base Part Number:
74LVC1G06
74HCT245
Pin Count:
5
20
Output Type:
Open Drain
3-State
Polarity:
Inverting
Non-Inverting
Power Supplies:
3.3V
5V
Number of Channels:
1
8
Output Current:
32mA
6mA
Propagation Delay:
6.5 ns
74 ns
Quiescent Current:
10μA
8μA
Turn On Delay Time:
3 ns
74 ns
Family:
LVC/LCX/Z
HCT
Logic Function:
Buffer, Inverter
Inverting, Transceiver
Number of Inputs:
1
-
Logic Type:
Buffer, Inverting
Transceiver, Non-Inverting
Max I(ol):
0.032 A
0.006 A
Schmitt Trigger:
YES
No
Height:
1.1mm
2.65mm
Length:
2mm
12.8mm
Width:
1.25mm
7.5mm
Thickness:
900μm
2.35mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
500.709277mg
Number of Elements:
-
1
Additional Feature:
-
WITH DIRECTION CONTROL
Operating Supply Voltage:
-
5V
Number of Ports:
-
2
Number of Bits:
-
8
Direction:
-
Bidirectional
Prop. Delay@Nom-Sup:
-
25 ns
Control Type:
-
COMMON CONTROL
Translation:
-
N/A
SN74LVC1G06DCKR

SN74LVC1G06DCKR

(In Stock: 12575)

Texas Instruments