SN74LVC1G08DBVR alternative parts: SN74ALS11ANS
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC GATE AND 1CH 2-INP SOT23-5 | LOGIC GATES AND INVERTERS |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | - |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SC-74A, SOT-753 | 14-SOIC (0.209, 5.30mm Width) |
Number of Pins: | 5 | - |
Weight: | 15.790684mg | - |
Number of Elements: | 1 | - |
Operating Temperature: | -40°C~125°C | 0°C~70°C |
Packaging: | Tape & Reel (TR) | Tube |
Series: | 74LVC | 74ALS |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 14 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Packing Method: | TR | TR |
Voltage - Supply: | 1.65V~5.5V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 3 |
Supply Voltage: | 3.3V | 5V |
Base Part Number: | 74LVC1G08 | 74ALS11 |
Pin Count: | 5 | 14 |
Max Output Current: | 32mA | - |
Power Supplies: | 3.3V | 5V |
Output Current: | 32mA | - |
Propagation Delay: | 4 ns | - |
Quiescent Current: | 10μA | - |
Turn On Delay Time: | 4.5 ns | - |
Family: | LVC/LCX/Z | ALS |
Logic Function: | AND | AND |
Number of Inputs: | 2 | 3 |
Logic Type: | AND Gate | AND Gate |
Max Propagation Delay @ V, Max CL: | 4ns @ 5V, 50pF | 13ns @ 5V, 50pF |
Schmitt Trigger: | NO | NO |
Height: | 1.45mm | - |
Length: | 2.9mm | - |
Width: | 1.6mm | - |
Thickness: | 1.2mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | YES |
Logic Level-High: | - | 2.5V |
Logic Level-Low: | - | 0.4V ~ 0.5V |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Pitch: | - | 1.27mm |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
JESD-30 Code: | - | R-PDSO-G14 |
Qualification Status: | - | Not Qualified |
Supply Voltage-Max (Vsup): | - | 5.5V |
Supply Voltage-Min (Vsup): | - | 4.5V |
Number of Circuits: | - | 3 |
Load Capacitance: | - | 50pF |
Max I(ol): | - | 0.008 A |
Height Seated (Max): | - | 2mm |

SN74LVC1G08DBVR
(In Stock: 183360)
Texas InstrumentsUnited States