SN74LVC1G08DBVR alternative parts: SN74AS32N

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC GATE AND 1CH 2-INP SOT23-5
IC GATE OR 4CH 2-INP 14-DIP
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
SC-74A, SOT-753
14-DIP (0.300, 7.62mm)
Number of Pins:
5
14
Weight:
15.790684mg
927.99329mg
Number of Elements:
1
4
Operating Temperature:
-40°C~125°C
0°C~70°C
Packaging:
Tape & Reel (TR)
Tube
Series:
74LVC
74AS
JESD-609 Code:
e4
e4
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
14
Termination:
SMD/SMT
Through Hole
ECCN Code:
EAR99
EAR99
Packing Method:
TR
-
Voltage - Supply:
1.65V~5.5V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
4
Supply Voltage:
3.3V
5V
Base Part Number:
74LVC1G08
74AS32
Pin Count:
5
14
Max Output Current:
32mA
20mA
Power Supplies:
3.3V
5V
Output Current:
32mA
20mA
Propagation Delay:
4 ns
5.8 ns
Quiescent Current:
10μA
16.5mA
Turn On Delay Time:
4.5 ns
14 ns
Family:
LVC/LCX/Z
AS
Logic Function:
AND
OR
Number of Inputs:
2
2
Logic Type:
AND Gate
OR Gate
Max Propagation Delay @ V, Max CL:
4ns @ 5V, 50pF
5.8ns @ 5V, 50pF
Schmitt Trigger:
NO
NO
Height:
1.45mm
5.08mm
Length:
2.9mm
19.3mm
Width:
1.6mm
6.35mm
Thickness:
1.2mm
3.9mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Logic Level-High:
-
2V
Logic Level-Low:
-
0.8V
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Number of Outputs:
-
1
Operating Supply Voltage:
-
5V
Load Capacitance:
-
50pF
SN74LVC1G08DBVR

SN74LVC1G08DBVR

(In Stock: 183360)

Texas Instruments