SN74LVC1G08DBVR alternative parts: SN74F10N
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC GATE AND 1CH 2-INP SOT23-5 | Triple 3-INPUT Positive-nand Gates 14-PIN PDIP 25 Pieces Per Package Pb-free\rohs |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | ACTIVE (Last Updated: 1 week ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | - |
Mount: | Surface Mount | Through Hole |
Mounting Type: | Surface Mount | Through Hole |
Package / Case: | SC-74A, SOT-753 | 14-DIP (0.300, 7.62mm) |
Number of Pins: | 5 | 14 |
Weight: | 15.790684mg | 927.99329mg |
Number of Elements: | 1 | 3 |
Operating Temperature: | -40°C~125°C | 0°C~70°C |
Packaging: | Tape & Reel (TR) | Tube |
Series: | 74LVC | 74F |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 14 |
Termination: | SMD/SMT | Through Hole |
ECCN Code: | EAR99 | EAR99 |
Packing Method: | TR | - |
Voltage - Supply: | 1.65V~5.5V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | 3 |
Supply Voltage: | 3.3V | 5V |
Base Part Number: | 74LVC1G08 | 74F10 |
Pin Count: | 5 | 14 |
Max Output Current: | 32mA | 20mA |
Power Supplies: | 3.3V | 5V |
Output Current: | 32mA | 20mA |
Propagation Delay: | 4 ns | 6 ns |
Quiescent Current: | 10μA | 5.1mA |
Turn On Delay Time: | 4.5 ns | 6 ns |
Family: | LVC/LCX/Z | F/FAST |
Logic Function: | AND | NAND |
Number of Inputs: | 2 | - |
Logic Type: | AND Gate | NAND Gate |
Max Propagation Delay @ V, Max CL: | 4ns @ 5V, 50pF | 5ns @ 5V, 50pF |
Schmitt Trigger: | NO | NO |
Height: | 1.45mm | 5.08mm |
Length: | 2.9mm | 19.3mm |
Width: | 1.6mm | 6.35mm |
Thickness: | 1.2mm | 3.9mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Logic Level-High: | - | 2V |
Logic Level-Low: | - | 0.8V |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Pitch: | - | 2.54mm |
Number of Outputs: | - | 1 |
Operating Supply Voltage: | - | 5V |
Load Capacitance: | - | 50pF |
Max I(ol): | - | 0.02 A |
Power Supply Current-Max (ICC): | - | 7.7mA |
Current - Quiescent (Max): | - | 2.1mA |

SN74LVC1G08DBVR
(In Stock: 183360)
Texas InstrumentsUnited States