SN74LVC1G18YEPR alternative parts: NC7SZ18L6X, NC7SZ19FHX

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC DEMULTIPLEXER SINGLE 6DSBGA
IC DEMUX UHS 1:2 NONINV 6-MCRPAK
Encoders
Mount:
Surface Mount
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
6-XFBGA, DSBGA
6-UFDFN
6-UFDFN
Number of Pins:
6
6
6
Operating Temperature:
-40°C~85°C
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
74LVC
7SZ
7SZ
Part Status:
Obsolete
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
6
6
6
ECCN Code:
EAR99
EAR99
EAR99
Type:
Demultiplexer
Demultiplexer
Decoder/Demultiplexer
Packing Method:
TAPE AND REEL
TAPE AND REEL
TAPE AND REEL
Voltage - Supply:
1.65V~5.5V
1.65V~5.5V
1.65V~5.5V
Terminal Position:
BOTTOM
DUAL
DUAL
Terminal Form:
BALL
NO LEAD
NO LEAD
Peak Reflow Temperature (Cel):
NOT SPECIFIED
NOT SPECIFIED
NOT SPECIFIED
Number of Functions:
1
1
1
Supply Voltage:
1.8V
1.8V
1.8V
Terminal Pitch:
0.5mm
0.5mm
0.35mm
Reach Compliance Code:
not_compliant
-
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
NOT SPECIFIED
Base Part Number:
74LVC1G18
7SZ18
7SZ19
Pin Count:
6
-
-
Qualification Status:
Not Qualified
Not Qualified
Not Qualified
Circuit:
1 x 1:2
1 x 1:2
1 x 1:2
Supply Voltage-Max (Vsup):
5.5V
5.5V
5.5V
Power Supplies:
3.3V
3.3V
3.3V
Load Capacitance:
50pF
50pF
50pF
Family:
LVC/LCX/Z
LVC/LCX/Z
LVC/LCX/Z
Output Characteristics:
3-STATE
3-STATE
-
Supply Type:
Single
Single
Single
Output Polarity:
TRUE
-
COMPLEMENTARY
Max I(ol):
0.024 A
-
-
Prop. Delay@Nom-Sup:
4.2 ns
5.4 ns
5.4 ns
Propagation Delay (tpd):
9.3 ns
-
-
Voltage Supply Source:
Single Supply
Single Supply
Single Supply
Independent Circuits:
1
-
1
Input Conditioning:
STANDARD
STANDARD
STANDARD
Height Seated (Max):
0.5mm
0.55mm
0.55mm
Width:
0.9mm
-
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lifecycle Status:
-
ACTIVE (Last Updated: 2 weeks ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
-
6 Weeks
10 Weeks
Weight:
-
30g
20mg
Published:
-
2016
2016
JESD-609 Code:
-
e4
e4
Pbfree Code:
-
yes
yes
Terminal Finish:
-
Gold/Nickel (Au/Ni)
Nickel/Palladium (Ni/Pd)
Number of Outputs:
-
2
-
Polarity:
-
Non-Inverting
-
Power Dissipation:
-
180mW
-
Propagation Delay:
-
12.5 ns
-
Quiescent Current:
-
1μA
-
Turn On Delay Time:
-
12.5 ns
-
Number of Input Lines:
-
1
2
Lead Free:
-
Lead Free
-
Max Power Dissipation:
-
-
120mW
Logic Function:
-
-
Decoder, Demultiplexer
SN74LVC1G18YEPR

SN74LVC1G18YEPR

(In Stock: 18937)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $0.321251

    $0.32

  • 10

    $0.303067

    $3.03

  • 100

    $0.285912

    $28.59

  • 500

    $0.269729

    $134.86

  • 1000

    $0.254461

    $254.46

Minimum: 1 Multiples: 1

Unit Price: $0.321251

Ext Price: $0.32

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity