SS14 alternative parts: SS14-E3/11T

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE SCHOTTKY 40V 1A SMA
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
-
Factory Lead Time:
8 Weeks
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
-
Package / Case:
DO-214AC, SMA
-
Number of Pins:
2
2
Supplier Device Package:
SMA (DO-214AC)
-
Weight:
105.998867mg
-
Number of Elements:
1
-
Packaging:
Tape & Reel (TR)
-
Published:
2015
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
2
-
Termination:
SMD/SMT
-
Max Operating Temperature:
125°C
125 °C
Min Operating Temperature:
-65°C
-65 °C
Voltage - Rated DC:
40V
-
Max Power Dissipation:
1.1W
-
Current Rating:
1A
-
Base Part Number:
SS14
-
Polarity:
Standard
-
Voltage:
30V
-
Element Configuration:
Single
Single
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
-
Current:
1A
-
Diode Type:
Schottky
-
Current - Reverse Leakage @ Vr:
200μA @ 40V
-
Power Dissipation:
1.1W
-
Output Current:
1A
-
Voltage - Forward (Vf) (Max) @ If:
500mV @ 1A
-
Forward Current:
1A
-
Operating Temperature - Junction:
-65°C~125°C
-
Voltage - DC Reverse (Vr) (Max):
40V
-
Current - Average Rectified (Io):
1A
-
Forward Voltage:
500mV
500 mV
Max Reverse Voltage (DC):
40V
-
Average Rectified Current:
1A
-
Peak Reverse Current:
200μA
-
Max Repetitive Reverse Voltage (Vrrm):
40V
-
Peak Non-Repetitive Surge Current:
40A
40 A
Max Forward Surge Current (Ifsm):
40A
-
Max Junction Temperature (Tj):
125°C
-
Height:
2.5mm
-
Length:
4.6mm
-
Width:
2.9mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
RoHS:
-
Compliant
Max Reverse Leakage Current:
-
200 µA
Max Surge Current:
-
40 A
SS14

SS14

(In Stock: 22247)

ON Semiconductor