SS14 alternative parts: SS14W_R1_00001
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE SCHOTTKY 40V 1A SMA | Rectifier Diode, Schottky, 1 Element, 1A, 50V V(RRM), Silicon, HALOGEN FREE, PLASTIC, SMA, 2 PIN |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | - |
Factory Lead Time: | 8 Weeks | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | DO-214AC, SMA | DO-214AC, SMA |
Number of Pins: | 2 | - |
Supplier Device Package: | SMA (DO-214AC) | SMA (DO-214AC) |
Weight: | 105.998867mg | - |
Number of Elements: | 1 | - |
Packaging: | Tape & Reel (TR) | MouseReel |
Published: | 2015 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | - |
Termination: | SMD/SMT | - |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -65°C | - |
Voltage - Rated DC: | 40V | - |
Max Power Dissipation: | 1.1W | - |
Current Rating: | 1A | - |
Base Part Number: | SS14 | - |
Polarity: | Standard | - |
Voltage: | 30V | - |
Element Configuration: | Single | - |
Speed: | Fast Recovery =< 500ns, > 200mA (Io) | Fast Recovery =< 500ns, > 200mA (Io) |
Current: | 1A | - |
Diode Type: | Schottky | Schottky |
Current - Reverse Leakage @ Vr: | 200μA @ 40V | 500 µA @ 40 V |
Power Dissipation: | 1.1W | - |
Output Current: | 1A | - |
Voltage - Forward (Vf) (Max) @ If: | 500mV @ 1A | 500 mV @ 1 A |
Forward Current: | 1A | - |
Operating Temperature - Junction: | -65°C~125°C | -55°C ~ 150°C |
Voltage - DC Reverse (Vr) (Max): | 40V | 40 V |
Current - Average Rectified (Io): | 1A | 1A |
Forward Voltage: | 500mV | - |
Max Reverse Voltage (DC): | 40V | - |
Average Rectified Current: | 1A | - |
Peak Reverse Current: | 200μA | - |
Max Repetitive Reverse Voltage (Vrrm): | 40V | - |
Peak Non-Repetitive Surge Current: | 40A | - |
Max Forward Surge Current (Ifsm): | 40A | - |
Max Junction Temperature (Tj): | 125°C | - |
Height: | 2.5mm | - |
Length: | 4.6mm | - |
Width: | 2.9mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Unit Weight: | - | 0.002395 oz |
Factory Pack QuantityFactory Pack Quantity: | - | 1800 |
Manufacturer: | - | Panjit |
Brand: | - | Panjit |
Package: | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; |
Mfr: | - | Panjit International Inc. |
Product Status: | - | Active |
Series: | - | SSM-10AWH |
Subcategory: | - | Diodes & Rectifiers |
Technology: | - | Si |
Product Type: | - | Schottky Diodes & Rectifiers |
Capacitance @ Vr, F: | - | - |
Product Category: | - | Schottky Diodes & Rectifiers |

SS14
(In Stock: 22247)
ON SemiconductorUnited States