ST3485EBDR alternative parts: SP485CN-L/TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TXRX 3.3V RS485/422 8 SOIC
SP485 Series 5 Mbps 5 V Low Power Half Duplex RS-485 Transceiver - NSOIC-8
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
10 Weeks
-
Contact Plating:
Gold
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
-
Package / Case:
8-SOIC (0.154, 3.90mm Width)
SOIC
Number of Pins:
16
8
Operating Temperature:
-40°C~85°C
-
Packaging:
Cut Tape (CT)
-
JESD-609 Code:
e4
e3
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
-
ECCN Code:
EAR99
-
Type:
Transceiver
-
Voltage - Supply:
3V~3.6V
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.3V
5V
Time@Peak Reflow Temperature-Max (s):
30
40
Base Part Number:
ST3485
-
Pin Count:
8
8
JESD-30 Code:
R-PDSO-G8
-
Operating Supply Voltage:
3.3V
5V
Number of Channels:
2
-
Interface:
RS-422, RS-485
RS-422, RS-485
Nominal Supply Current:
2.2mA
900μA
Max Supply Current:
2.2mA
-
Data Rate:
15Mbps
5 Mbps
Differential Output:
YES
YES
Protocol:
RS422, RS485
-
Input Characteristics:
DIFFERENTIAL SCHMITT TRIGGER
DIFFERENTIAL SCHMITT TRIGGER
Number of Drivers/Receivers:
1/1
-
Driver Number of Bits:
1
1
Receiver Number of Bits:
1
1
Duplex:
Half
-
Receiver Hysteresis:
70mV
-
Number of Transceivers:
1
-
ESD Protection:
Yes
-
Receive Delay-Max:
50 ns
200 ns
Transmit Delay-Max:
30 ns
60 ns
Output Low Current-Max:
0.004A
0.004A
Height:
1.25mm
1.65mm
Length:
5mm
4.9mm
Width:
4mm
3.9mm
REACH SVHC:
No SVHC
Unknown
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Pbfree Code:
-
yes
Terminal Finish:
-
Matte Tin (Sn)
Max Operating Temperature:
-
70°C
Min Operating Temperature:
-
0°C
Power Supplies:
-
5V
Temperature Grade:
-
COMMERCIAL
Max Supply Voltage:
-
5.25V
Min Supply Voltage:
-
4.75V
Logic Function:
-
Transceiver
Simplex/Duplex:
-
Half Duplex
Number of Transmitters:
-
1
ST3485EBDR

ST3485EBDR

(In Stock: 41752)

STMicroelectronics