ST3485EBDR alternative parts: ST34C86CP16

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TXRX 3.3V RS485/422 8 SOIC
Description: Line Receiver, 4 Func, 1 Rcvr, CMOS, PDIP16, 0.300 INCH, PLASTIC, DIP-16
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
10 Weeks
-
Contact Plating:
Gold
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
-
Package / Case:
8-SOIC (0.154, 3.90mm Width)
-
Number of Pins:
16
-
Operating Temperature:
-40°C~85°C
-
Packaging:
Cut Tape (CT)
-
JESD-609 Code:
e4
e0
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
8
-
ECCN Code:
EAR99
EAR99
Type:
Transceiver
-
Voltage - Supply:
3V~3.6V
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
THROUGH-HOLE
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
4
Supply Voltage:
3.3V
-
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
ST3485
-
Pin Count:
8
16
JESD-30 Code:
R-PDSO-G8
R-PDIP-T16
Operating Supply Voltage:
3.3V
-
Number of Channels:
2
-
Interface:
RS-422, RS-485
-
Nominal Supply Current:
2.2mA
-
Max Supply Current:
2.2mA
-
Data Rate:
15Mbps
-
Differential Output:
YES
-
Protocol:
RS422, RS485
-
Input Characteristics:
DIFFERENTIAL SCHMITT TRIGGER
DIFFERENTIAL SCHMITT TRIGGER
Number of Drivers/Receivers:
1/1
-
Driver Number of Bits:
1
-
Receiver Number of Bits:
1
4
Duplex:
Half
-
Receiver Hysteresis:
70mV
-
Number of Transceivers:
1
-
ESD Protection:
Yes
-
Receive Delay-Max:
50 ns
-
Transmit Delay-Max:
30 ns
-
Output Low Current-Max:
0.004A
0.006 A
Height:
1.25mm
-
Length:
5mm
20.1295 mm
Width:
4mm
7.62 mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Surface Mount:
-
NO
Number of Terminals:
-
16
Rohs Code:
-
No
Part Life Cycle Code:
-
Obsolete
Ihs Manufacturer:
-
EXAR CORP
Part Package Code:
-
DIP
Package Description:
-
DIP, DIP16,.3
Interface Standards:
-
EIA-423; EIA-442
Operating Temperature-Max:
-
70 °C
Package Body Material:
-
PLASTIC/EPOXY
Package Code:
-
DIP
Package Equivalence Code:
-
DIP16,.3
Package Shape:
-
RECTANGULAR
Package Style:
-
IN-LINE
Supply Voltage-Max:
-
5.5 V
Supply Voltage-Min:
-
4.5 V
Supply Voltage-Nom:
-
5 V
Terminal Finish:
-
TIN LEAD
HTS Code:
-
8542.39.00.01
Terminal Pitch:
-
2.54 mm
Reach Compliance Code:
-
unknown
Qualification Status:
-
Not Qualified
Temperature Grade:
-
COMMERCIAL
Seated Height-Max:
-
5.334 mm
Interface IC Type:
-
LINE RECEIVER
ST3485EBDR

ST3485EBDR

(In Stock: 41752)

STMicroelectronics