ST3485EBDR alternative parts: ST3485EBN
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC TXRX 3.3V RS485/422 8 SOIC | IC TRANSCEIVER HALF 1/1 8DIP |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 10 Weeks | - |
Contact Plating: | Gold | - |
Mount: | Surface Mount | Through Hole |
Mounting Type: | Surface Mount | Through Hole |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-DIP (0.300, 7.62mm) |
Number of Pins: | 16 | 8 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Cut Tape (CT) | Tube |
JESD-609 Code: | e4 | e3 |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Type: | Transceiver | Transceiver |
Voltage - Supply: | 3V~3.6V | 3V~3.6V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | NOT SPECIFIED |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3.3V | 3.3V |
Time@Peak Reflow Temperature-Max (s): | 30 | NOT SPECIFIED |
Base Part Number: | ST3485 | ST3485 |
Pin Count: | 8 | 8 |
JESD-30 Code: | R-PDSO-G8 | - |
Operating Supply Voltage: | 3.3V | - |
Number of Channels: | 2 | - |
Interface: | RS-422, RS-485 | - |
Nominal Supply Current: | 2.2mA | 2.2mA |
Max Supply Current: | 2.2mA | - |
Data Rate: | 15Mbps | 15Mbps |
Differential Output: | YES | YES |
Protocol: | RS422, RS485 | RS422, RS485 |
Input Characteristics: | DIFFERENTIAL SCHMITT TRIGGER | DIFFERENTIAL SCHMITT TRIGGER |
Number of Drivers/Receivers: | 1/1 | 1/1 |
Driver Number of Bits: | 1 | 1 |
Receiver Number of Bits: | 1 | 1 |
Duplex: | Half | Half |
Receiver Hysteresis: | 70mV | 70mV |
Number of Transceivers: | 1 | - |
ESD Protection: | Yes | - |
Receive Delay-Max: | 50 ns | 50 ns |
Transmit Delay-Max: | 30 ns | 30 ns |
Output Low Current-Max: | 0.004A | 0.004A |
Height: | 1.25mm | - |
Length: | 5mm | - |
Width: | 4mm | 7.62mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Finish: | - | Matte Tin (Sn) |
Terminal Pitch: | - | 2.54mm |
Qualification Status: | - | Not Qualified |
Power Supplies: | - | 3.3V |
Out Swing-Min: | - | 1.5 V |

ST3485EBDR
(In Stock: 41752)
STMicroelectronicsUnited States