ST3485EBDR alternative parts: ST3485EBD
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC TXRX 3.3V RS485/422 8 SOIC | Single Transmitter/Receiver RS-422/RS-485 8-Pin SO N Tube |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 10 Weeks | - |
Contact Plating: | Gold | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | - |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | - |
Number of Pins: | 16 | - |
Operating Temperature: | -40°C~85°C | - |
Packaging: | Cut Tape (CT) | Tube |
JESD-609 Code: | e4 | - |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 8 | - |
ECCN Code: | EAR99 | - |
Type: | Transceiver | - |
Voltage - Supply: | 3V~3.6V | - |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | - |
Supply Voltage: | 3.3V | - |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | ST3485 | - |
Pin Count: | 8 | 8 |
JESD-30 Code: | R-PDSO-G8 | - |
Operating Supply Voltage: | 3.3V | - |
Number of Channels: | 2 | - |
Interface: | RS-422, RS-485 | - |
Nominal Supply Current: | 2.2mA | - |
Max Supply Current: | 2.2mA | - |
Data Rate: | 15Mbps | 15Mbps |
Differential Output: | YES | - |
Protocol: | RS422, RS485 | - |
Input Characteristics: | DIFFERENTIAL SCHMITT TRIGGER | - |
Number of Drivers/Receivers: | 1/1 | - |
Driver Number of Bits: | 1 | - |
Receiver Number of Bits: | 1 | - |
Duplex: | Half | - |
Receiver Hysteresis: | 70mV | - |
Number of Transceivers: | 1 | 1 |
ESD Protection: | Yes | - |
Receive Delay-Max: | 50 ns | - |
Transmit Delay-Max: | 30 ns | - |
Output Low Current-Max: | 0.004A | - |
Height: | 1.25mm | - |
Length: | 5mm | - |
Width: | 4mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | - |
Transmitter Communication Type: | - | RS-485|RS-422 |
Receiver Communication Type: | - | RS-485|RS-422 |
Interface Standards: | - | RS-485|RS-422 |
Data Transmission Topology: | - | Multipoint|Multidrop |
Transmitter Signal Type: | - | Differential |
Receiver Signal Type: | - | Differential |
Number of Drivers per Line: | - | 1@RS-422|32@RS-485 |
Number of Receivers per Line: | - | 10@RS-422|32@RS-485 |
Driving Mode: | - | 3-State |
Number of Transmitter Enables: | - | 1 |
Number of Receiver Enables: | - | 1 |
Minimum Operating Temperature (°C): | - | -40 |
Maximum Operating Temperature (°C): | - | 85 |
Minimum Single Supply Voltage (V): | - | 3 |
Typical Single Supply Voltage (V): | - | 3.3 |
Maximum Single Supply Voltage (V): | - | 3.6 |
Maximum Supply Current (mA): | - | 2.2 |
Standard Package Name: | - | SOP |
Supplier Package: | - | SO N |
Mounting: | - | Surface Mount |
Package Height: | - | 1.65(Max) |
Package Length: | - | 5(Max) |
Package Width: | - | 4(Max) |
PCB changed: | - | 8 |
Lead Shape: | - | Gull-wing |
Function: | - | Line Transceiver |
Number of Receivers: | - | 1 |
Number of Transmitters: | - | 1 |
Power Supply Type: | - | Single |

ST3485EBDR
(In Stock: 41752)
STMicroelectronicsUnited States