STM32F205ZGT6TR alternative parts: STM32F042F6P6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS STM32F205ZGT6TR MCU, 32BIT, CORTEX-M3, 120MHZ, LQFP-144
IC MCU 32BIT 32KB FLASH 20TSSOP
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
12 Weeks
10 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
144-LQFP
20-TSSOP (0.173, 4.40mm Width)
Surface Mount:
YES
-
Number of Pins:
144
20
Data Converters:
A/D 24x12b; D/A 2x12b
A/D 12x12b
Number of I/Os:
114
16
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
Series:
STM32F2
STM32F0
JESD-609 Code:
e4
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
144
20
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Max Power Dissipation:
500mW
263mW
Terminal Position:
QUAD
DUAL
Terminal Form:
GULL WING
GULL WING
Terminal Pitch:
0.5mm
-
Frequency:
120MHz
48MHz
Base Part Number:
STM32F205
STM32F04
Pin Count:
144
-
Supply Voltage-Min (Vsup):
1.8V
2V
Interface:
CAN, I2C, I2S, IrDA, LIN, MMC, SPI, UART, USART, USB
CAN, HDMI, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
Memory Size:
1MB
32kB
Oscillator Type:
Internal
Internal
RAM Size:
132K x 8
6K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.65V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M3
ARM® Cortex®-M0
Peripherals:
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
DMA, I2S, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
1MB 1M x 8
32KB 32K x 8
Connectivity:
CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG
CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
Number of Timers/Counters:
14
-
Core Architecture:
ARM
ARM
Low Power Mode:
YES
-
Number of UART Channels:
2
-
Number of ADC Channels:
24
12
Number of Serial I/Os:
6
-
Number of PWM Channels:
6
6
Number of I2C Channels:
3
2
Height:
1.45mm
1.05mm
Length:
20.2mm
6.6mm
Width:
20.2mm
4.5mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Weight:
-
190.990737mg
Supply Voltage:
-
3.3V
CPU Family:
-
CORTEX-M0
Number of SPI Channels:
-
1
STM32F205ZGT6TR

STM32F205ZGT6TR

(In Stock: 50)

STMicroelectronics