STM32F205ZGT6TR alternative parts: STM32F103VBT6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS STM32F205ZGT6TR MCU, 32BIT, CORTEX-M3, 120MHZ, LQFP-144
MCU 32-bit STM32F1 ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 100-Pin LQFP Tray
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
12 Weeks
10 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
144-LQFP
100-LQFP
Surface Mount:
YES
YES
Number of Pins:
144
100
Data Converters:
A/D 24x12b; D/A 2x12b
A/D 16x12b
Number of I/Os:
114
80
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tray
Series:
STM32F2
STM32F1
JESD-609 Code:
e4
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
144
100
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Matte Tin (Sn)
Max Power Dissipation:
500mW
434mW
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Terminal Pitch:
0.5mm
0.5mm
Frequency:
120MHz
72MHz
Base Part Number:
STM32F205
STM32F103
Pin Count:
144
100
Supply Voltage-Min (Vsup):
1.8V
2V
Interface:
CAN, I2C, I2S, IrDA, LIN, MMC, SPI, UART, USART, USB
CAN, I2C, IrDA, LIN, SPI, UART, USART, USB
Memory Size:
1MB
128kB
Oscillator Type:
Internal
Internal
RAM Size:
132K x 8
20K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
2V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M3
ARM® Cortex®-M3
Peripherals:
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
1MB 1M x 8
128KB 128K x 8
Connectivity:
CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
Number of Timers/Counters:
14
4
Core Architecture:
ARM
ARM
Low Power Mode:
YES
-
Number of UART Channels:
2
-
Number of ADC Channels:
24
16
Number of Serial I/Os:
6
-
Number of PWM Channels:
6
1
Number of I2C Channels:
3
2
Height:
1.45mm
1.45mm
Length:
20.2mm
14mm
Width:
20.2mm
14.2mm
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
3.3V
Time@Peak Reflow Temperature-Max (s):
-
30
Supply Voltage-Max (Vsup):
-
3.6V
Number of Bits:
-
32
Supply Current-Max:
-
50mA
Address Bus Width:
-
32b
Density:
-
1 Mb
CPU Family:
-
CORTEX-M3
STM32F205ZGT6TR

STM32F205ZGT6TR

(In Stock: 50)

STMicroelectronics