STM32F205ZGT6TR alternative parts: STM32F427VIT6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS STM32F205ZGT6TR MCU, 32BIT, CORTEX-M3, 120MHZ, LQFP-144
ARM Microcontrollers - MCU 32B ARM Cortex-M4 2Mb Flash 168MHz CPU
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
12 Weeks
12 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
144-LQFP
100-LQFP
Surface Mount:
YES
YES
Number of Pins:
144
100
Data Converters:
A/D 24x12b; D/A 2x12b
A/D 16x12b; D/A 2x12b
Number of I/Os:
114
82
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tray
Series:
STM32F2
STM32F4
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
144
100
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Max Power Dissipation:
500mW
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Terminal Pitch:
0.5mm
0.5mm
Frequency:
120MHz
180MHz
Base Part Number:
STM32F205
STM32F427
Pin Count:
144
-
Supply Voltage-Min (Vsup):
1.8V
-
Interface:
CAN, I2C, I2S, IrDA, LIN, MMC, SPI, UART, USART, USB
CAN, EBI/EMI, Ethernet, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
Memory Size:
1MB
2MB
Oscillator Type:
Internal
Internal
RAM Size:
132K x 8
256K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M3
ARM® Cortex®-M4
Peripherals:
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
1MB 1M x 8
2MB 2M x 8
Connectivity:
CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
Number of Timers/Counters:
14
14
Core Architecture:
ARM
ARM
Low Power Mode:
YES
-
Number of UART Channels:
2
-
Number of ADC Channels:
24
16
Number of Serial I/Os:
6
-
Number of PWM Channels:
6
-
Number of I2C Channels:
3
-
Height:
1.45mm
1.45mm
Length:
20.2mm
14mm
Width:
20.2mm
14.2mm
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
3.3V
Supply Voltage-Max (Vsup):
-
3.6V
Power Supplies:
-
2/3.3V
Data Rate:
-
480 Mbps
PWM Channels:
-
YES
CPU Family:
-
CORTEX-M4
Number of USB Channels:
-
1
STM32F205ZGT6TR

STM32F205ZGT6TR

(In Stock: 50)

STMicroelectronics