STM32L151RCT6A alternative parts: STM32F042F6P6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-bit STM32L ARM Cortex M3 RISC 256KB Flash 1.8V/2.5V/3.3V 64-Pin LQFP Tray
IC MCU 32BIT 32KB FLASH 20TSSOP
Lifecycle Status:
NRND (Last Updated: 6 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
10 Weeks
10 Weeks
Contact Plating:
Gold
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-LQFP
20-TSSOP (0.173, 4.40mm Width)
Surface Mount:
YES
-
Number of Pins:
64
20
Data Converters:
A/D 21x12b; D/A 2x12b
A/D 12x12b
Number of I/Os:
51
16
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tube
Series:
STM32L1
STM32F0
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
64
20
Max Power Dissipation:
290mW
263mW
Terminal Position:
QUAD
DUAL
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3V
3.3V
Terminal Pitch:
0.5mm
-
Frequency:
32MHz
48MHz
Base Part Number:
STM32L151
STM32F04
Interface:
I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
CAN, HDMI, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
Memory Size:
256kB
32kB
Oscillator Type:
Internal
Internal
RAM Size:
32K x 8
6K x 8
Voltage - Supply (Vcc/Vdd):
1.65V~3.6V
1.65V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M3
ARM® Cortex®-M0
Peripherals:
DMA, I2S, POR, PWM, WDT
DMA, I2S, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
256KB 256K x 8
32KB 32K x 8
Connectivity:
I2C, IrDA, LINbus, SPI, UART/USART, USB
CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
PWM Channels:
YES
-
Number of Timers/Counters:
9
-
Core Architecture:
ARM
ARM
EEPROM Size:
8K x 8
-
Number of ADC Channels:
21
12
Number of I2C Channels:
2
2
Number of SPI Channels:
3
1
Number of USB Channels:
1
-
Height:
1.45mm
1.05mm
Length:
10.2mm
6.6mm
Width:
10.2mm
4.5mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Weight:
-
190.990737mg
Supply Voltage-Min (Vsup):
-
2V
CPU Family:
-
CORTEX-M0
Number of PWM Channels:
-
6
STM32L151RCT6A

STM32L151RCT6A

(In Stock: 10706)

STMicroelectronics