STM32L151RCT6A alternative parts: STM32F100C8T6B

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-bit STM32L ARM Cortex M3 RISC 256KB Flash 1.8V/2.5V/3.3V 64-Pin LQFP Tray
MCU 32-bit STM32F1 ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray
Lifecycle Status:
NRND (Last Updated: 6 months ago)
-
Factory Lead Time:
10 Weeks
10 Weeks
Contact Plating:
Gold
Gold
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-LQFP
48-LQFP
Surface Mount:
YES
YES
Number of Pins:
64
48
Data Converters:
A/D 21x12b; D/A 2x12b
A/D 10x12b; D/A 2x12b
Number of I/Os:
51
37
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32L1
STM32F1
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
48
Max Power Dissipation:
290mW
363mW
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3V
3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
32MHz
24MHz
Base Part Number:
STM32L151
STM32F100
Interface:
I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
I2C, IrDA, LIN, SPI, UART, USART
Memory Size:
256kB
64kB
Oscillator Type:
Internal
Internal
RAM Size:
32K x 8
8K x 8
Voltage - Supply (Vcc/Vdd):
1.65V~3.6V
2V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M3
ARM® Cortex®-M3
Peripherals:
DMA, I2S, POR, PWM, WDT
DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
256KB 256K x 8
64KB 64K x 8
Connectivity:
I2C, IrDA, LINbus, SPI, UART/USART, USB
I2C, IrDA, LINbus, SPI, UART/USART
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
PWM Channels:
YES
-
Number of Timers/Counters:
9
-
Core Architecture:
ARM
ARM
EEPROM Size:
8K x 8
-
Number of ADC Channels:
21
10
Number of I2C Channels:
2
2
Number of SPI Channels:
3
-
Number of USB Channels:
1
-
Height:
1.45mm
1.45mm
Length:
10.2mm
7.2mm
Width:
10.2mm
7.2mm
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
Matte Tin (Sn) - annealed
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
30
Pin Count:
-
48
Supply Current-Max:
-
15.7mA
CPU Family:
-
CORTEX-M3
Number of PWM Channels:
-
6
STM32L151RCT6A

STM32L151RCT6A

(In Stock: 10706)

STMicroelectronics