STM32L151RCT6A alternative parts: STM32H743IIT6
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 32-bit STM32L ARM Cortex M3 RISC 256KB Flash 1.8V/2.5V/3.3V 64-Pin LQFP Tray | HIGH-PERFORMANCE & DSP DP-FPU AR |
Lifecycle Status: | NRND (Last Updated: 6 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 10 Weeks | 12 Weeks |
Contact Plating: | Gold | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-LQFP | 176-LQFP |
Surface Mount: | YES | YES |
Number of Pins: | 64 | - |
Data Converters: | A/D 21x12b; D/A 2x12b | A/D 20x16b; D/A 2x12b |
Number of I/Os: | 51 | 140 |
Watchdog Timers: | Yes | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | STM32L1 | STM32H7 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 64 | 176 |
Max Power Dissipation: | 290mW | - |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 3V | 3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 32MHz | 400MHz |
Base Part Number: | STM32L151 | STM32H743 |
Interface: | I2C, I2S, IrDA, LIN, SPI, UART, USART, USB | CAN, Ethernet, I2C, IrDA, LIN, SMBus, SPI, UART, USART, USB |
Memory Size: | 256kB | 2MB |
Oscillator Type: | Internal | Internal |
RAM Size: | 32K x 8 | 1M x 8 |
Voltage - Supply (Vcc/Vdd): | 1.65V~3.6V | 1.62V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M3 | ARM® Cortex®-M7 |
Peripherals: | DMA, I2S, POR, PWM, WDT | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 256KB 256K x 8 | 2MB 2M x 8 |
Connectivity: | I2C, IrDA, LINbus, SPI, UART/USART, USB | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 32b | 32b |
PWM Channels: | YES | - |
Number of Timers/Counters: | 9 | 20 |
Core Architecture: | ARM | - |
EEPROM Size: | 8K x 8 | - |
Number of ADC Channels: | 21 | 36 |
Number of I2C Channels: | 2 | 4 |
Number of SPI Channels: | 3 | 6 |
Number of USB Channels: | 1 | - |
Height: | 1.45mm | 1.6mm |
Length: | 10.2mm | - |
Width: | 10.2mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Address Bus Width: | - | 26 |
Number of A/D Converters: | - | 3 |
Number of UART Channels: | - | 9 |
Max Junction Temperature (Tj): | - | 125°C |
Number of PWM Channels: | - | 2 |
Ambient Temperature Range High: | - | 85°C |
Number of Ethernet Channels: | - | 1 |

STM32L151RCT6A
(In Stock: 10706)
STMicroelectronicsUnited States