STM32L476RGT6 alternative parts: STM32F042F6P6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 32BIT 1MB FLASH 64LQFP
IC MCU 32BIT 32KB FLASH 20TSSOP
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
12 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-LQFP
20-TSSOP (0.173, 4.40mm Width)
Number of Pins:
64
20
Data Converters:
A/D 16x12b; D/A 2x12b
A/D 12x12b
Number of I/Os:
51
16
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tube
Series:
STM32L4
STM32F0
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
64
20
Terminal Position:
QUAD
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Supply Voltage:
1.8V
3.3V
Terminal Pitch:
0.5mm
-
Frequency:
80MHz
48MHz
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
STM32L476
STM32F04
Interface:
CAN, I2C, IrDA, LIN, SPI, UART, USART, USB
CAN, HDMI, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
Memory Size:
1MB
32kB
Oscillator Type:
Internal
Internal
RAM Size:
128K x 8
6K x 8
Voltage - Supply (Vcc/Vdd):
1.71V~3.6V
1.65V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M4
ARM® Cortex®-M0
Peripherals:
Brown-out Detect/Reset, DMA, LCD, PWM, WDT
DMA, I2S, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
1MB 1M x 8
32KB 32K x 8
Connectivity:
CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Rate:
5 Mbps
-
Data Bus Width:
16b
32b
PWM Channels:
YES
-
Core Architecture:
ARM
ARM
Number of ADC Channels:
16
12
Max Junction Temperature (Tj):
105°C
-
Ambient Temperature Range High:
85°C
-
Number of SPI Channels:
3
1
Number of USB Channels:
1
-
Height:
1.6mm
1.05mm
Length:
10mm
6.6mm
Width:
10mm
4.5mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
190.990737mg
Watchdog Timers:
-
Yes
Max Power Dissipation:
-
263mW
Supply Voltage-Min (Vsup):
-
2V
CPU Family:
-
CORTEX-M0
Number of PWM Channels:
-
6
Number of I2C Channels:
-
2
Radiation Hardening:
-
No
STM32L476RGT6

STM32L476RGT6

(In Stock: 3104)

STMicroelectronics