STM32L476RGT6 alternative parts: STM32F405RGT6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 32BIT 1MB FLASH 64LQFP
MCU 32-bit STM32F ARM Cortex M4F RISC 1024KB Flash 2.5V/3.3V 64-Pin LQFP Tray
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
12 Weeks
12 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-LQFP
64-LQFP
Number of Pins:
64
64
Data Converters:
A/D 16x12b; D/A 2x12b
A/D 16x12b; D/A 2x12b
Number of I/Os:
51
51
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32L4
STM32F4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
64
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Supply Voltage:
1.8V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
80MHz
168MHz
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
STM32L476
STM32F405
Interface:
CAN, I2C, IrDA, LIN, SPI, UART, USART, USB
CAN, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
Memory Size:
1MB
1MB
Oscillator Type:
Internal
Internal
RAM Size:
128K x 8
192K x 8
Voltage - Supply (Vcc/Vdd):
1.71V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M4
ARM® Cortex®-M4
Peripherals:
Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
1MB 1M x 8
1MB 1M x 8
Connectivity:
CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Rate:
5 Mbps
-
Data Bus Width:
16b
32b
PWM Channels:
YES
-
Core Architecture:
ARM
ARM
Number of ADC Channels:
16
16
Max Junction Temperature (Tj):
105°C
-
Ambient Temperature Range High:
85°C
-
Number of SPI Channels:
3
-
Number of USB Channels:
1
-
Height:
1.6mm
1.45mm
Length:
10mm
10mm
Width:
10mm
10mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
ROM(word):
-
1048576
Watchdog Timers:
-
Yes
JESD-609 Code:
-
e3
Terminal Finish:
-
Matte Tin (Sn)
Pin Count:
-
64
Supply Voltage-Min (Vsup):
-
1.8V
Number of Timers/Counters:
-
14
CPU Family:
-
CORTEX-M4
Boundary Scan:
-
YES
Low Power Mode:
-
YES
Format:
-
FLOATING POINT
Integrated Cache:
-
NO
RAM (words):
-
196608
Number of External Interrupts:
-
16
Number of PWM Channels:
-
2
Number of I2C Channels:
-
3
Radiation Hardening:
-
No
STM32L476RGT6

STM32L476RGT6

(In Stock: 3104)

STMicroelectronics