STM32L476RGT6 alternative parts: STM32F207VCT6
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 32BIT 1MB FLASH 64LQFP | ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 256kB |
Lifecycle Status: | ACTIVE (Last Updated: 6 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-LQFP | 100-LQFP |
Number of Pins: | 64 | 100 |
Data Converters: | A/D 16x12b; D/A 2x12b | A/D 16x12b; D/A 2x12b |
Number of I/Os: | 51 | 82 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | STM32L4 | STM32F2 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 64 | 100 |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Supply Voltage: | 1.8V | 3.3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 80MHz | 120MHz |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | STM32L476 | STM32F207 |
Interface: | CAN, I2C, IrDA, LIN, SPI, UART, USART, USB | CAN, Ethernet, I2C, I2S, IrDA, LIN, MMC, SDIO, SPI, UART, USART, USB |
Memory Size: | 1MB | 256kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 128K x 8 | 132K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.71V~3.6V | 1.8V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M4 | ARM® Cortex®-M3 |
Peripherals: | Brown-out Detect/Reset, DMA, LCD, PWM, WDT | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 1MB 1M x 8 | 256KB 256K x 8 |
Connectivity: | CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG | CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Rate: | 5 Mbps | - |
Data Bus Width: | 16b | 32b |
PWM Channels: | YES | YES |
Core Architecture: | ARM | ARM |
Number of ADC Channels: | 16 | 16 |
Max Junction Temperature (Tj): | 105°C | - |
Ambient Temperature Range High: | 85°C | - |
Number of SPI Channels: | 3 | - |
Number of USB Channels: | 1 | 2 |
Height: | 1.6mm | 1.45mm |
Length: | 10mm | 14.2mm |
Width: | 10mm | 14.2mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold, Tin |
Surface Mount: | - | YES |
Watchdog Timers: | - | Yes |
Max Power Dissipation: | - | 434mW |
Pin Count: | - | 100 |
Number of Timers/Counters: | - | 14 |
Number of I2C Channels: | - | 3 |
Number of Ethernet Channels: | - | 1 |
Radiation Hardening: | - | No |

STM32L476RGT6
(In Stock: 3104)
STMicroelectronicsUnited States