STM8L151C4U6 alternative parts: STM8AF5289TCX

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 8-bit STM8L STM8 CISC 16KB Flash 2.5V/3.3V 48-Pin UFQFPN EP Tray
IC MCU 8BIT 64KB FLASH 64LQFP
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
8 Weeks
18 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
48-UFQFN Exposed Pad
64-LQFP
Number of Pins:
48
64
Data Converters:
A/D 25x12b; D/A 1x12b
A/D 16x10b
Memory Types:
FLASH, ROM
-
Number of I/Os:
41
52
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~125°C TA
Packaging:
Tray
Tape & Reel (TR)
Series:
STM8L EnergyLite
Automotive, AEC-Q100, STM8A
JESD-609 Code:
e3
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
48
64
ECCN Code:
EAR99
EAR99
Max Power Dissipation:
288mW
-
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3V
5V
Terminal Pitch:
0.5mm
-
Frequency:
16MHz
24MHz
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
STM8L
STM8AF
Pin Count:
48
64
Supply Voltage-Max (Vsup):
3.6V
-
Power Supplies:
1.8/3.3V
-
Supply Voltage-Min (Vsup):
1.65V
3V
Interface:
I2C, IrDA, SPI, UART, USART
CAN, I2C, LIN, SPI, UART, USART
Memory Size:
16kB
64kB
Oscillator Type:
Internal
Internal
RAM Size:
2K x 8
6K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
3V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER
Core Processor:
STM8
STM8A
Peripherals:
Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
16KB 16K x 8
64KB 64K x 8
Connectivity:
I2C, IrDA, SPI, UART/USART
CANbus, I2C, LINbus, SPI, UART/USART
Supply Current-Max:
80mA
16.8mA
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
YES
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
YES
DAC Channels:
YES
NO
Number of Timers/Counters:
4
5
EEPROM Size:
1K x 8
2K x 8
On Chip Program ROM Width:
8
32
CPU Family:
ST8
-
Length:
7mm
10mm
Height Seated (Max):
1mm
1.6mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
ROM(word):
-
16384
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Form:
-
GULL WING
STM8L151C4U6

STM8L151C4U6

(In Stock: 2100)

STMicroelectronics