STM8L151C4U6 alternative parts: STM8L051F3P6
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 8-bit STM8L STM8 CISC 16KB Flash 2.5V/3.3V 48-Pin UFQFPN EP Tray | IC MCU 8BIT 8KB FLASH 20TSSOP |
Lifecycle Status: | ACTIVE (Last Updated: 6 months ago) | ACTIVE (Last Updated: 6 months ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 48-UFQFN Exposed Pad | 20-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 48 | 20 |
Data Converters: | A/D 25x12b; D/A 1x12b | A/D 10x12b |
Memory Types: | FLASH, ROM | - |
Number of I/Os: | 41 | 18 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tube |
Series: | STM8L EnergyLite | STM8L EnergyLite |
JESD-609 Code: | e3 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 48 | 20 |
ECCN Code: | EAR99 | EAR99 |
Max Power Dissipation: | 288mW | 181mW |
Terminal Position: | QUAD | DUAL |
Peak Reflow Temperature (Cel): | 260 | - |
Supply Voltage: | 3V | 3V |
Terminal Pitch: | 0.5mm | 0.65mm |
Frequency: | 16MHz | 16MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | STM8L | STM8L |
Pin Count: | 48 | - |
Supply Voltage-Max (Vsup): | 3.6V | - |
Power Supplies: | 1.8/3.3V | - |
Supply Voltage-Min (Vsup): | 1.65V | - |
Interface: | I2C, IrDA, SPI, UART, USART | I2C, IrDA, SPI, UART, USART |
Memory Size: | 16kB | 8kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 2K x 8 | 1K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~3.6V | 1.8V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER |
Core Processor: | STM8 | STM8 |
Peripherals: | Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT | Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 16KB 16K x 8 | 8KB 8K x 8 |
Connectivity: | I2C, IrDA, SPI, UART/USART | I2C, IrDA, SPI, UART/USART |
Supply Current-Max: | 80mA | 4.75mA |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | - |
DAC Channels: | YES | - |
Number of Timers/Counters: | 4 | 3 |
EEPROM Size: | 1K x 8 | 256 x 8 |
On Chip Program ROM Width: | 8 | - |
CPU Family: | ST8 | - |
Length: | 7mm | 6.6mm |
Height Seated (Max): | 1mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Form: | - | GULL WING |
Number of ADC Channels: | - | 10 |
Number of PWM Channels: | - | 2 |
Number of I2C Channels: | - | 1 |
Height: | - | 1.05mm |
Width: | - | 4.5mm |
REACH SVHC: | - | No SVHC |

STM8L151C4U6
(In Stock: 2100)
STMicroelectronicsUnited States