STM8L151C4U6 alternative parts: STM8S003F3U6TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 8-bit STM8L STM8 CISC 16KB Flash 2.5V/3.3V 48-Pin UFQFPN EP Tray
STMICROELECTRONICS - STM8S003F3U6TR - MCU, 8BIT, STM8, 16MHZ, UFQFPN-20
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
ACTIVE (Last Updated: 6 months ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
48-UFQFN Exposed Pad
20-UFQFN
Number of Pins:
48
20
Data Converters:
A/D 25x12b; D/A 1x12b
A/D 5x10b
Memory Types:
FLASH, ROM
-
Number of I/Os:
41
16
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tape & Reel (TR)
Series:
STM8L EnergyLite
STM8S
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
48
20
ECCN Code:
EAR99
EAR99
Max Power Dissipation:
288mW
220mW
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
3V
3.3V
Terminal Pitch:
0.5mm
-
Frequency:
16MHz
16MHz
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
STM8L
STM8S003
Pin Count:
48
20
Supply Voltage-Max (Vsup):
3.6V
-
Power Supplies:
1.8/3.3V
-
Supply Voltage-Min (Vsup):
1.65V
-
Interface:
I2C, IrDA, SPI, UART, USART
I2C, IrDA, LIN, SPI, UART, USART
Memory Size:
16kB
8kB
Oscillator Type:
Internal
Internal
RAM Size:
2K x 8
1K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
2.95V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER
Core Processor:
STM8
STM8
Peripherals:
Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
16KB 16K x 8
8KB 8K x 8
Connectivity:
I2C, IrDA, SPI, UART/USART
I2C, IrDA, LINbus, SPI, UART/USART
Supply Current-Max:
80mA
-
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
YES
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
-
DAC Channels:
YES
-
Number of Timers/Counters:
4
7
EEPROM Size:
1K x 8
128 x 8
On Chip Program ROM Width:
8
-
CPU Family:
ST8
-
Length:
7mm
3mm
Height Seated (Max):
1mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Boundary Scan:
-
NO
Low Power Mode:
-
YES
Format:
-
FIXED-POINT
Integrated Cache:
-
NO
Number of ADC Channels:
-
5
Number of External Interrupts:
-
16
Number of PWM Channels:
-
2
Number of I2C Channels:
-
1
Height:
-
550μm
Width:
-
3mm
REACH SVHC:
-
No SVHC
STM8L151C4U6

STM8L151C4U6

(In Stock: 2100)

STMicroelectronics