STP16NF06L alternative parts: STP10NK60Z
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans MOSFET N-CH 60V 16A 3-Pin(3 Tab) TO-220 | MOSFET N-CH 600V 10A TO-220 |
Lifecycle Status: | ACTIVE (Last Updated: 8 months ago) | ACTIVE (Last Updated: 8 months ago) |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-220-3 |
Number of Pins: | 3 | 3 |
Weight: | 4.535924g | - |
Transistor Element Material: | SILICON | SILICON |
Current - Continuous Drain (Id) @ 25℃: | 16A Tc | 10A Tc |
Drive Voltage (Max Rds On, Min Rds On): | 10V 5V | 10V |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 45W Tc | 115W Tc |
Turn Off Delay Time: | 20 ns | 55 ns |
Operating Temperature: | -55°C~175°C TJ | -55°C~150°C TJ |
Packaging: | Tube | Tube |
Series: | STripFET™ II | SuperMESH™ |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 90mOhm | 750mOhm |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Voltage - Rated DC: | 60V | 600V |
Current Rating: | 16A | 10A |
Base Part Number: | STP16N | STP10 |
Pin Count: | 3 | 3 |
Number of Channels: | 1 | - |
Element Configuration: | Single | Single |
Operating Mode: | ENHANCEMENT MODE | ENHANCEMENT MODE |
Power Dissipation: | 45W | 115W |
Case Connection: | DRAIN | - |
Turn On Delay Time: | 10 ns | 20 ns |
FET Type: | N-Channel | N-Channel |
Transistor Application: | SWITCHING | SWITCHING |
Rds On (Max) @ Id, Vgs: | 90m Ω @ 8A, 10V | 750m Ω @ 4.5A, 10V |
Vgs(th) (Max) @ Id: | 2.5V @ 250μA | 4.5V @ 250μA |
Input Capacitance (Ciss) (Max) @ Vds: | 345pF @ 25V | 1370pF @ 25V |
Gate Charge (Qg) (Max) @ Vgs: | 10nC @ 5V | 70nC @ 10V |
Rise Time: | 37ns | 20ns |
Vgs (Max): | ±16V | ±30V |
Fall Time (Typ): | 12.5 ns | 30 ns |
Continuous Drain Current (ID): | 16A | 10A |
Threshold Voltage: | 1V | 3.75V |
JEDEC-95 Code: | TO-220AB | TO-220AB |
Gate to Source Voltage (Vgs): | 16V | 30V |
Drain to Source Breakdown Voltage: | 60V | 600V |
Pulsed Drain Current-Max (IDM): | 64A | - |
Height: | 9.15mm | 9.15mm |
Length: | 10.4mm | 10.4mm |
Width: | 4.6mm | 4.6mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |

STP16NF06L
(In Stock: 6659)
STMicroelectronicsUnited States