STP16NF06L alternative parts: STP15N95K5
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans MOSFET N-CH 60V 16A 3-Pin(3 Tab) TO-220 | MOSFET N-CH 950V 12A TO220 |
Lifecycle Status: | ACTIVE (Last Updated: 8 months ago) | - |
Factory Lead Time: | 12 Weeks | 17 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-220-3 |
Number of Pins: | 3 | 3 |
Weight: | 4.535924g | - |
Transistor Element Material: | SILICON | - |
Current - Continuous Drain (Id) @ 25℃: | 16A Tc | 12A Tc |
Drive Voltage (Max Rds On, Min Rds On): | 10V 5V | 10V |
Number of Elements: | 1 | - |
Power Dissipation (Max): | 45W Tc | 170W Tc |
Turn Off Delay Time: | 20 ns | 62 ns |
Operating Temperature: | -55°C~175°C TJ | -55°C~150°C TJ |
Packaging: | Tube | Tube |
Series: | STripFET™ II | SuperMESH5™ |
JESD-609 Code: | e3 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 90mOhm | - |
Terminal Finish: | Matte Tin (Sn) | - |
Voltage - Rated DC: | 60V | - |
Current Rating: | 16A | - |
Base Part Number: | STP16N | STP15N |
Pin Count: | 3 | - |
Number of Channels: | 1 | - |
Element Configuration: | Single | Single |
Operating Mode: | ENHANCEMENT MODE | - |
Power Dissipation: | 45W | - |
Case Connection: | DRAIN | - |
Turn On Delay Time: | 10 ns | 20 ns |
FET Type: | N-Channel | N-Channel |
Transistor Application: | SWITCHING | - |
Rds On (Max) @ Id, Vgs: | 90m Ω @ 8A, 10V | 500m Ω @ 6A, 10V |
Vgs(th) (Max) @ Id: | 2.5V @ 250μA | 5V @ 100μA |
Input Capacitance (Ciss) (Max) @ Vds: | 345pF @ 25V | 900pF @ 100V |
Gate Charge (Qg) (Max) @ Vgs: | 10nC @ 5V | 40nC @ 10V |
Rise Time: | 37ns | - |
Vgs (Max): | ±16V | ±30V |
Fall Time (Typ): | 12.5 ns | - |
Continuous Drain Current (ID): | 16A | 12A |
Threshold Voltage: | 1V | - |
JEDEC-95 Code: | TO-220AB | - |
Gate to Source Voltage (Vgs): | 16V | 30V |
Drain to Source Breakdown Voltage: | 60V | - |
Pulsed Drain Current-Max (IDM): | 64A | - |
Height: | 9.15mm | 15.75mm |
Length: | 10.4mm | 10.4mm |
Width: | 4.6mm | 4.6mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Drain to Source Voltage (Vdss): | - | 950V |

STP16NF06L
(In Stock: 6659)
STMicroelectronicsUnited States