STP16NF06L alternative parts: STP13NK60Z

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans MOSFET N-CH 60V 16A 3-Pin(3 Tab) TO-220
MOSFET N-CH 600V 13A TO-220
Lifecycle Status:
ACTIVE (Last Updated: 8 months ago)
ACTIVE (Last Updated: 8 months ago)
Factory Lead Time:
12 Weeks
12 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3
TO-220-3
Number of Pins:
3
3
Weight:
4.535924g
-
Transistor Element Material:
SILICON
SILICON
Current - Continuous Drain (Id) @ 25℃:
16A Tc
13A Tc
Drive Voltage (Max Rds On, Min Rds On):
10V 5V
10V
Number of Elements:
1
1
Power Dissipation (Max):
45W Tc
150W Tc
Turn Off Delay Time:
20 ns
61 ns
Operating Temperature:
-55°C~175°C TJ
-55°C~150°C TJ
Packaging:
Tube
Tube
Series:
STripFET™ II
SuperMESH™
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Resistance:
90mOhm
-
Terminal Finish:
Matte Tin (Sn)
Tin (Sn)
Voltage - Rated DC:
60V
600V
Current Rating:
16A
13A
Base Part Number:
STP16N
STP13N
Pin Count:
3
3
Number of Channels:
1
-
Element Configuration:
Single
Single
Operating Mode:
ENHANCEMENT MODE
ENHANCEMENT MODE
Power Dissipation:
45W
150W
Case Connection:
DRAIN
-
Turn On Delay Time:
10 ns
22 ns
FET Type:
N-Channel
N-Channel
Transistor Application:
SWITCHING
SWITCHING
Rds On (Max) @ Id, Vgs:
90m Ω @ 8A, 10V
550m Ω @ 4.5A, 10V
Vgs(th) (Max) @ Id:
2.5V @ 250μA
4.5V @ 100μA
Input Capacitance (Ciss) (Max) @ Vds:
345pF @ 25V
2030pF @ 25V
Gate Charge (Qg) (Max) @ Vgs:
10nC @ 5V
92nC @ 10V
Rise Time:
37ns
14ns
Vgs (Max):
±16V
±30V
Fall Time (Typ):
12.5 ns
12 ns
Continuous Drain Current (ID):
16A
13A
Threshold Voltage:
1V
3.75V
JEDEC-95 Code:
TO-220AB
TO-220AB
Gate to Source Voltage (Vgs):
16V
30V
Drain to Source Breakdown Voltage:
60V
600V
Pulsed Drain Current-Max (IDM):
64A
52A
Height:
9.15mm
9.15mm
Length:
10.4mm
10.4mm
Width:
4.6mm
4.6mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Drain-source On Resistance-Max:
-
0.55Ohm
Avalanche Energy Rating (Eas):
-
400 mJ
STP16NF06L

STP16NF06L

(In Stock: 6659)

STMicroelectronics